Hubbell Incorporated Patch Cord PCX5EB75

Description
CATEGORY 5E TYPE BLUE COLOR 75 FT 75 LENGTH IN FT UL, CUL APPROVAL 24 AWG CONDUCTOR SIZE PVC JACKET MATERIAL MOLDED SLIM LINE BOOT END STYLE MODULAR PLUG CONNECTOR AT ONE END MODULAR PLUG CONNECTOR AT OTHER END 4 CONDUCTOR PAIR(S) STRANDED CONDUCTOR CONSTRUCTION SPEEDGAIN[R] BRAND FREQUENCY RATING 190 MHZ, CABLE TYPE UTP LENGTH IN FT - UOM FT
Datasheet
Description
CATEGORY 5E TYPE BLUE COLOR 75 FT 75 LENGTH IN FT UL, CUL APPROVAL 24 AWG CONDUCTOR SIZE PVC JACKET MATERIAL MOLDED SLIM LINE BOOT END STYLE MODULAR PLUG CONNECTOR AT ONE END MODULAR PLUG CONNECTOR AT OTHER END 4 CONDUCTOR PAIR(S) STRANDED CONDUCTOR CONSTRUCTION SPEEDGAIN[R] BRAND FREQUENCY RATING 190 MHZ, CABLE TYPE UTP LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord - PCX5EB75 - Hubbell Incorporated
Orange, CT, USA
Patch Cord
PCX5EB75
Patch Cord PCX5EB75
CATEGORY 5E TYPE BLUE COLOR 75 FT 75 LENGTH IN FT UL, CUL APPROVAL 24 AWG CONDUCTOR SIZE PVC JACKET MATERIAL MOLDED SLIM LINE BOOT END STYLE MODULAR PLUG CONNECTOR AT ONE END MODULAR PLUG CONNECTOR AT OTHER END 4 CONDUCTOR PAIR(S) STRANDED CONDUCTOR CONSTRUCTION SPEEDGAIN[R] BRAND FREQUENCY RATING 190 MHZ, CABLE TYPE UTP LENGTH IN FT - UOM FT
  • CATEGORY 5E TYPE
  • BLUE COLOR
  • 75 FT
  • 75 LENGTH IN FT
  • UL, CUL APPROVAL
  • 24 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • MOLDED SLIM LINE BOOT END STYLE
  • MODULAR PLUG CONNECTOR AT ONE END
  • MODULAR PLUG CONNECTOR AT OTHER END
  • 4 CONDUCTOR PAIR(S)
  • STRANDED CONDUCTOR CONSTRUCTION
  • SPEEDGAIN[R] BRAND
  • FREQUENCY RATING 190 MHZ, CABLE TYPE UTP
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Assemblies
Product Number PCX5EB75
Product Name Patch Cord
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1082629-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.1969 ft (0.6000 dm)
View Details
RF Cables And RF Cable Assemblies - NB520 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details