Hubbell Incorporated Patch Cord PCX5EB100

Description
CATEGORY 5E TYPE BLUE COLOR 100 FT 100 LENGTH IN FT UL, CUL APPROVAL 24 AWG CONDUCTOR SIZE PVC JACKET MATERIAL MOLDED SLIM LINE BOOT END STYLE MODULAR PLUG CONNECTOR AT ONE END MODULAR PLUG CONNECTOR AT OTHER END 4 CONDUCTOR PAIR(S) STRANDED CONDUCTOR CONSTRUCTION SPEEDGAIN[R] BRAND FREQUENCY RATING 190 MHZ, CABLE TYPE UTP LENGTH IN FT - UOM FT
Datasheet
Description
CATEGORY 5E TYPE BLUE COLOR 100 FT 100 LENGTH IN FT UL, CUL APPROVAL 24 AWG CONDUCTOR SIZE PVC JACKET MATERIAL MOLDED SLIM LINE BOOT END STYLE MODULAR PLUG CONNECTOR AT ONE END MODULAR PLUG CONNECTOR AT OTHER END 4 CONDUCTOR PAIR(S) STRANDED CONDUCTOR CONSTRUCTION SPEEDGAIN[R] BRAND FREQUENCY RATING 190 MHZ, CABLE TYPE UTP LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord - PCX5EB100 - Hubbell Incorporated
Orange, CT, USA
Patch Cord
PCX5EB100
Patch Cord PCX5EB100
CATEGORY 5E TYPE BLUE COLOR 100 FT 100 LENGTH IN FT UL, CUL APPROVAL 24 AWG CONDUCTOR SIZE PVC JACKET MATERIAL MOLDED SLIM LINE BOOT END STYLE MODULAR PLUG CONNECTOR AT ONE END MODULAR PLUG CONNECTOR AT OTHER END 4 CONDUCTOR PAIR(S) STRANDED CONDUCTOR CONSTRUCTION SPEEDGAIN[R] BRAND FREQUENCY RATING 190 MHZ, CABLE TYPE UTP LENGTH IN FT - UOM FT
  • CATEGORY 5E TYPE
  • BLUE COLOR
  • 100 FT
  • 100 LENGTH IN FT
  • UL, CUL APPROVAL
  • 24 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • MOLDED SLIM LINE BOOT END STYLE
  • MODULAR PLUG CONNECTOR AT ONE END
  • MODULAR PLUG CONNECTOR AT OTHER END
  • 4 CONDUCTOR PAIR(S)
  • STRANDED CONDUCTOR CONSTRUCTION
  • SPEEDGAIN[R] BRAND
  • FREQUENCY RATING 190 MHZ, CABLE TYPE UTP
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet
Cable for Computer Nework Etc… - 176622129 - Radwell International
Willingboro, NJ, United States
Cable for Computer Nework Etc…
176622129
Cable for Computer Nework Etc… 176622129
CATEGORY 5E COMPONENT SPECIFICATIONS TIA/EIA-568-B.2, ETL VERIFIED, CUSTOM HIGH PERFORMANCE CATEGORY 5E CABLE, COMPATIBLE WITH BOTH T568A AND T568B WIRING, 50 MICRO-INCH GOLD PLATED, CATEGORY 5E 4-PAIR 24AWG PVC, OVER-MOLDED SLIMLINE BOOT, 100 FOOT CABLE. FREE 2 YEAR RADWELL WARRANTY

CATEGORY 5E COMPONENT SPECIFICATIONS TIA/EIA-568-B.2, ETL VERIFIED, CUSTOM HIGH PERFORMANCE CATEGORY 5E CABLE, COMPATIBLE WITH BOTH T568A AND T568B WIRING, 50 MICRO-INCH GOLD PLATED, CATEGORY 5E 4-PAIR 24AWG PVC, OVER-MOLDED SLIMLINE BOOT, 100 FOOT CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Hubbell Incorporated Radwell International
Product Category Cable Assemblies Cable Assemblies
Product Number PCX5EB100 176622129
Product Name Patch Cord Cable for Computer Nework Etc…
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 To Type-C Fast Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Product Type USB
Gender Male-Male
View Details
D-Sub Cables - A7PPB-0906G-ND - DigiKey
Specs
Product Type Patch
Cable Shielding No Shielding
Cable Length 6 ft (18.29 dm)
View Details
Flexible Cable, DC-110 GHz, 6.0″ - AP110-0.5-W1M+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type 1.0 mm-Male
View Details
H07 V-K Single Fine Wire Stranded - 86023430 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details