Hubbell Incorporated Patch Cord PCX5EB05

Description
CATEGORY 5E TYPE BLUE COLOR 5 FT UL APPROVAL 24 AWG CONDUCTOR SIZE PVC JACKET MATERIAL MOLDED SLIM LINE BOOT END STYLE MODULAR PLUG CONNECTOR AT ONE END MODULAR PLUG CONNECTOR AT OTHER END 4 CONDUCTOR PAIR(S) STRANDED CONDUCTOR CONSTRUCTION SPEEDGAIN[R] BRAND FREQUENCY RATING 190 MHZ CABLE TYPE UTP PCX5E MODEL
Datasheet
Description
CATEGORY 5E TYPE BLUE COLOR 5 FT UL APPROVAL 24 AWG CONDUCTOR SIZE PVC JACKET MATERIAL MOLDED SLIM LINE BOOT END STYLE MODULAR PLUG CONNECTOR AT ONE END MODULAR PLUG CONNECTOR AT OTHER END 4 CONDUCTOR PAIR(S) STRANDED CONDUCTOR CONSTRUCTION SPEEDGAIN[R] BRAND FREQUENCY RATING 190 MHZ CABLE TYPE UTP PCX5E MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord - PCX5EB05 - Hubbell Incorporated
Orange, CT, USA
Patch Cord
PCX5EB05
Patch Cord PCX5EB05
CATEGORY 5E TYPE BLUE COLOR 5 FT UL APPROVAL 24 AWG CONDUCTOR SIZE PVC JACKET MATERIAL MOLDED SLIM LINE BOOT END STYLE MODULAR PLUG CONNECTOR AT ONE END MODULAR PLUG CONNECTOR AT OTHER END 4 CONDUCTOR PAIR(S) STRANDED CONDUCTOR CONSTRUCTION SPEEDGAIN[R] BRAND FREQUENCY RATING 190 MHZ CABLE TYPE UTP PCX5E MODEL
  • CATEGORY 5E TYPE
  • BLUE COLOR
  • 5 FT
  • UL APPROVAL
  • 24 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • MOLDED SLIM LINE BOOT END STYLE
  • MODULAR PLUG CONNECTOR AT ONE END
  • MODULAR PLUG CONNECTOR AT OTHER END
  • 4 CONDUCTOR PAIR(S)
  • STRANDED CONDUCTOR CONSTRUCTION
  • SPEEDGAIN[R] BRAND
  • FREQUENCY RATING 190 MHZ
  • CABLE TYPE UTP
  • PCX5E MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Assemblies
Product Number PCX5EB05
Product Name Patch Cord
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Cables - A7SSB-2506M-ND - DigiKey
Specs
Product Type Patch
Cable Shielding No Shielding
Cable Length 6 ft (18.29 dm)
View Details
ArmorConnect 3-PH Power Media drop cable - 280-PWRM24G-M05 - Allen-Bradley / Rockwell Automation
Specs
Application Power Cable
Product Type Patch
View Details
RF Cables And RF Cable Assemblies - NTE - kTB Solutions
Specs
Application RF
Connector Type SMA, N
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details