Hubbell Incorporated Patch Cord PC6AGY20

Description
CATEGORY 6A TYPE GRAY COLOR 20 FT 20 LENGTH IN FT UL 1863, FCC APPROVAL PVC BOOT END STYLE HUBBELL[R] BRAND PLUG MATERIAL POLYCARBONATE BODY LENGTH IN FT - UOM FT
Datasheet
Description
CATEGORY 6A TYPE GRAY COLOR 20 FT 20 LENGTH IN FT UL 1863, FCC APPROVAL PVC BOOT END STYLE HUBBELL[R] BRAND PLUG MATERIAL POLYCARBONATE BODY LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord - PC6AGY20 - Hubbell Incorporated
Orange, CT, USA
Patch Cord
PC6AGY20
Patch Cord PC6AGY20
CATEGORY 6A TYPE GRAY COLOR 20 FT 20 LENGTH IN FT UL 1863, FCC APPROVAL PVC BOOT END STYLE HUBBELL[R] BRAND PLUG MATERIAL POLYCARBONATE BODY LENGTH IN FT - UOM FT
  • CATEGORY 6A TYPE
  • GRAY COLOR
  • 20 FT
  • 20 LENGTH IN FT
  • UL 1863, FCC APPROVAL
  • PVC BOOT END STYLE
  • HUBBELL[R] BRAND
  • PLUG MATERIAL POLYCARBONATE BODY
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Assemblies
Product Number PC6AGY20
Product Name Patch Cord
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NR600 - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Flexible Coaxial Cable 26.5 GHz - FC195 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details