Hubbell Incorporated Patch Cord PC6AGY15

Description
CATEGORY 6A TYPE GRAY COLOR 15 FT 15 LENGTH IN FT UL 1863, FCC APPROVAL PVC BOOT END STYLE HUBBELL[R] BRAND PLUG MATERIAL POLYCARBONATE BODY LENGTH IN FT - UOM FT
Datasheet
Description
CATEGORY 6A TYPE GRAY COLOR 15 FT 15 LENGTH IN FT UL 1863, FCC APPROVAL PVC BOOT END STYLE HUBBELL[R] BRAND PLUG MATERIAL POLYCARBONATE BODY LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord - PC6AGY15 - Hubbell Incorporated
Orange, CT, USA
Patch Cord
PC6AGY15
Patch Cord PC6AGY15
CATEGORY 6A TYPE GRAY COLOR 15 FT 15 LENGTH IN FT UL 1863, FCC APPROVAL PVC BOOT END STYLE HUBBELL[R] BRAND PLUG MATERIAL POLYCARBONATE BODY LENGTH IN FT - UOM FT
  • CATEGORY 6A TYPE
  • GRAY COLOR
  • 15 FT
  • 15 LENGTH IN FT
  • UL 1863, FCC APPROVAL
  • PVC BOOT END STYLE
  • HUBBELL[R] BRAND
  • PLUG MATERIAL POLYCARBONATE BODY
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Assemblies
Product Number PC6AGY15
Product Name Patch Cord
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Pogo Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
3+3 Pos. Female DIL 26 AWG Cable Assembly, 300mm, single-end, for Latches - G125-FC10605L0-0300L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
2 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details