Hubbell Incorporated Patch Cord PC6AGY10

Description
CATEGORY 6A TYPE GRAY COLOR 10 FT UL 1863 APPROVAL PVC BOOT END STYLE NEXTSPEED[R] BRAND CONTACT MATERIAL HIGH STRENGTH COPPER ALLOY PLUG BODY MATERIAL POLYCARBONATE PCX6A MODEL
Datasheet
Description
CATEGORY 6A TYPE GRAY COLOR 10 FT UL 1863 APPROVAL PVC BOOT END STYLE NEXTSPEED[R] BRAND CONTACT MATERIAL HIGH STRENGTH COPPER ALLOY PLUG BODY MATERIAL POLYCARBONATE PCX6A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord - PC6AGY10 - Hubbell Incorporated
Orange, CT, USA
Patch Cord
PC6AGY10
Patch Cord PC6AGY10
CATEGORY 6A TYPE GRAY COLOR 10 FT UL 1863 APPROVAL PVC BOOT END STYLE NEXTSPEED[R] BRAND CONTACT MATERIAL HIGH STRENGTH COPPER ALLOY PLUG BODY MATERIAL POLYCARBONATE PCX6A MODEL
  • CATEGORY 6A TYPE
  • GRAY COLOR
  • 10 FT
  • UL 1863 APPROVAL
  • PVC BOOT END STYLE
  • NEXTSPEED[R] BRAND
  • CONTACT MATERIAL HIGH STRENGTH COPPER ALLOY
  • PLUG BODY MATERIAL POLYCARBONATE
  • PCX6A MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Assemblies
Product Number PC6AGY10
Product Name Patch Cord
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NTV-V - kTB Solutions
Specs
Application RF
Connector Type 1.85mm
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Flexible Coaxial Cable 18 GHz - FC242 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details