Hubbell Incorporated Patch Cord PC6AGY05

Description
CATEGORY 6A TYPE GRAY COLOR 5 FT 5 LENGTH IN FT UL 1863, FCC APPROVAL PVC BOOT END STYLE HUBBELL[R] BRAND PLUG MATERIAL POLYCARBONATE BODY LENGTH IN FT - UOM FT
Datasheet
Description
CATEGORY 6A TYPE GRAY COLOR 5 FT 5 LENGTH IN FT UL 1863, FCC APPROVAL PVC BOOT END STYLE HUBBELL[R] BRAND PLUG MATERIAL POLYCARBONATE BODY LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord - PC6AGY05 - Hubbell Incorporated
Orange, CT, USA
Patch Cord
PC6AGY05
Patch Cord PC6AGY05
CATEGORY 6A TYPE GRAY COLOR 5 FT 5 LENGTH IN FT UL 1863, FCC APPROVAL PVC BOOT END STYLE HUBBELL[R] BRAND PLUG MATERIAL POLYCARBONATE BODY LENGTH IN FT - UOM FT
  • CATEGORY 6A TYPE
  • GRAY COLOR
  • 5 FT
  • 5 LENGTH IN FT
  • UL 1863, FCC APPROVAL
  • PVC BOOT END STYLE
  • HUBBELL[R] BRAND
  • PLUG MATERIAL POLYCARBONATE BODY
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Assemblies
Product Number PC6AGY05
Product Name Patch Cord
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

Plug socket with cable - KMF-1-24DC-2,5-LED - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type Socket
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
2 suppliers
EKL Medium Serial Resistance Heating Cable - ekl-medium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details
Twisted Pair Cable - 004579-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers