Hubbell Incorporated Patch Cord PC6AGY03

Description
CATEGORY 6A TYPE GRAY COLOR 3 FT UL 1863 APPROVAL PVC BOOT END STYLE NEXTSPEED[R] BRAND CONTACT MATERIAL HIGH STRENGTH COPPER ALLOY PLUG BODY MATERIAL POLYCARBONATE PCX6A MODEL
Datasheet
Description
CATEGORY 6A TYPE GRAY COLOR 3 FT UL 1863 APPROVAL PVC BOOT END STYLE NEXTSPEED[R] BRAND CONTACT MATERIAL HIGH STRENGTH COPPER ALLOY PLUG BODY MATERIAL POLYCARBONATE PCX6A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord - PC6AGY03 - Hubbell Incorporated
Orange, CT, USA
Patch Cord
PC6AGY03
Patch Cord PC6AGY03
CATEGORY 6A TYPE GRAY COLOR 3 FT UL 1863 APPROVAL PVC BOOT END STYLE NEXTSPEED[R] BRAND CONTACT MATERIAL HIGH STRENGTH COPPER ALLOY PLUG BODY MATERIAL POLYCARBONATE PCX6A MODEL
  • CATEGORY 6A TYPE
  • GRAY COLOR
  • 3 FT
  • UL 1863 APPROVAL
  • PVC BOOT END STYLE
  • NEXTSPEED[R] BRAND
  • CONTACT MATERIAL HIGH STRENGTH COPPER ALLOY
  • PLUG BODY MATERIAL POLYCARBONATE
  • PCX6A MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Assemblies
Product Number PC6AGY03
Product Name Patch Cord
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

Plug socket with cable - KMYZ-4-5,0-B-EX - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Ractangular design MSZB Cable Socket, angled
Rated Temperature -10 to 50 C (14 to 122 F)
View Details
3 suppliers
ArmorConnect 3-PH Power Media trnk cable - 280-PWRM35C-M14 - Allen-Bradley / Rockwell Automation
Specs
Application Power Cable
Product Type Patch
Standards / Certifications UL Recognized Component Mark (US and Canadian); UL2237
View Details