Hubbell Incorporated Patch Cord PC119C5EL9

Description
CATEGORY 5E TYPE GRAY COLOR 9 FT 24 TO 26 AWG CONDUCTOR SIZE 110 PLUG CONNECTOR AT ONE END RJ45 CONNECTOR AT OTHER END 4 CONDUCTOR PAIR(S) SOLID/STRANDED CONDUCTOR CONSTRUCTION PC119C5E MODEL
Datasheet
Description
CATEGORY 5E TYPE GRAY COLOR 9 FT 24 TO 26 AWG CONDUCTOR SIZE 110 PLUG CONNECTOR AT ONE END RJ45 CONNECTOR AT OTHER END 4 CONDUCTOR PAIR(S) SOLID/STRANDED CONDUCTOR CONSTRUCTION PC119C5E MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord - PC119C5EL9 - Hubbell Incorporated
Orange, CT, USA
Patch Cord
PC119C5EL9
Patch Cord PC119C5EL9
CATEGORY 5E TYPE GRAY COLOR 9 FT 24 TO 26 AWG CONDUCTOR SIZE 110 PLUG CONNECTOR AT ONE END RJ45 CONNECTOR AT OTHER END 4 CONDUCTOR PAIR(S) SOLID/STRANDED CONDUCTOR CONSTRUCTION PC119C5E MODEL
  • CATEGORY 5E TYPE
  • GRAY COLOR
  • 9 FT
  • 24 TO 26 AWG CONDUCTOR SIZE
  • 110 PLUG CONNECTOR AT ONE END
  • RJ45 CONNECTOR AT OTHER END
  • 4 CONDUCTOR PAIR(S)
  • SOLID/STRANDED CONDUCTOR CONSTRUCTION
  • PC119C5E MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Assemblies
Product Number PC119C5EL9
Product Name Patch Cord
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

ArmorConnect 3-PH Power Media trnk cable - 280-PWRM35A-M3 - Allen-Bradley / Rockwell Automation
Specs
Application Power Cable
Product Type Patch
Standards / Certifications UL Recognized Component Mark (US and Canadian); UL2237
View Details
RF Cables And RF Cable Assemblies - NT110 - kTB Solutions
Specs
Application RF
Connector Type 1.0mm
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details