Hubbell Incorporated Patch Cord PC119C5EL5

Description
CATEGORY 5E TYPE GRAY COLOR 5 FT 5 LENGTH IN FT 24 TO 26 AWG CONDUCTOR SIZE 110 PLUG CONNECTOR AT ONE END RJ45 CONNECTOR AT OTHER END 4 CONDUCTOR PAIR(S) SOLID/STRANDED CONDUCTOR CONSTRUCTION HUBBELL[R] BRAND LENGTH IN FT - UOM FT
Datasheet
Description
CATEGORY 5E TYPE GRAY COLOR 5 FT 5 LENGTH IN FT 24 TO 26 AWG CONDUCTOR SIZE 110 PLUG CONNECTOR AT ONE END RJ45 CONNECTOR AT OTHER END 4 CONDUCTOR PAIR(S) SOLID/STRANDED CONDUCTOR CONSTRUCTION HUBBELL[R] BRAND LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord - PC119C5EL5 - Hubbell Incorporated
Orange, CT, USA
Patch Cord
PC119C5EL5
Patch Cord PC119C5EL5
CATEGORY 5E TYPE GRAY COLOR 5 FT 5 LENGTH IN FT 24 TO 26 AWG CONDUCTOR SIZE 110 PLUG CONNECTOR AT ONE END RJ45 CONNECTOR AT OTHER END 4 CONDUCTOR PAIR(S) SOLID/STRANDED CONDUCTOR CONSTRUCTION HUBBELL[R] BRAND LENGTH IN FT - UOM FT
  • CATEGORY 5E TYPE
  • GRAY COLOR
  • 5 FT
  • 5 LENGTH IN FT
  • 24 TO 26 AWG CONDUCTOR SIZE
  • 110 PLUG CONNECTOR AT ONE END
  • RJ45 CONNECTOR AT OTHER END
  • 4 CONDUCTOR PAIR(S)
  • SOLID/STRANDED CONDUCTOR CONSTRUCTION
  • HUBBELL[R] BRAND
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Assemblies
Product Number PC119C5EL5
Product Name Patch Cord
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 2 Pin Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
D-Sub Cables - A7OOB-0906M-ND - DigiKey
Specs
Product Type Patch
Cable Shielding No Shielding
Cable Length 6 ft (18.29 dm)
View Details
Precision Test Cable, 3.0 GHz, 6.0 ft. (1.83m) - CBL-6NM-75+ - Mini-Circuits
Specs
Cable Length 6 ft (18.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Black PVC Single Wire - 55011560 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details