Hubbell Incorporated Patch Cord PC110C5EL7

Description
CATEGORY 5E TYPE GRAY COLOR 7 FT 7 LENGTH IN FT 24 TO 26 AWG CONDUCTOR SIZE 110 PLUG CONNECTOR AT ONE END 110 PLUG CONNECTOR AT OTHER END 4 CONDUCTOR PAIR(S) SOLID/STRANDED CONDUCTOR CONSTRUCTION HUBBELL[R] BRAND LENGTH IN FT - UOM FT
Datasheet
Description
CATEGORY 5E TYPE GRAY COLOR 7 FT 7 LENGTH IN FT 24 TO 26 AWG CONDUCTOR SIZE 110 PLUG CONNECTOR AT ONE END 110 PLUG CONNECTOR AT OTHER END 4 CONDUCTOR PAIR(S) SOLID/STRANDED CONDUCTOR CONSTRUCTION HUBBELL[R] BRAND LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord - PC110C5EL7 - Hubbell Incorporated
Orange, CT, USA
Patch Cord
PC110C5EL7
Patch Cord PC110C5EL7
CATEGORY 5E TYPE GRAY COLOR 7 FT 7 LENGTH IN FT 24 TO 26 AWG CONDUCTOR SIZE 110 PLUG CONNECTOR AT ONE END 110 PLUG CONNECTOR AT OTHER END 4 CONDUCTOR PAIR(S) SOLID/STRANDED CONDUCTOR CONSTRUCTION HUBBELL[R] BRAND LENGTH IN FT - UOM FT
  • CATEGORY 5E TYPE
  • GRAY COLOR
  • 7 FT
  • 7 LENGTH IN FT
  • 24 TO 26 AWG CONDUCTOR SIZE
  • 110 PLUG CONNECTOR AT ONE END
  • 110 PLUG CONNECTOR AT OTHER END
  • 4 CONDUCTOR PAIR(S)
  • SOLID/STRANDED CONDUCTOR CONSTRUCTION
  • HUBBELL[R] BRAND
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Assemblies
Product Number PC110C5EL7
Product Name Patch Cord
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

Motor cable - NEBM-T1G8-E-15-Q7N-LE8-1 - Festo Corporation
Specs
Cable Length 49.21 ft (150 dm)
Connector Type ITT M3
Standards / Certifications EN 61984
View Details
EKL Light Serial Resistance Heating Cable - ekl-light - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details