Hubbell Incorporated Patch Cord PC110C5EL12

Description
CATEGORY 5E TYPE GRAY COLOR 12 FT 12 LENGTH IN FT 24 TO 26 AWG CONDUCTOR SIZE 110 PLUG CONNECTOR AT ONE END 110 PLUG CONNECTOR AT OTHER END 4 CONDUCTOR PAIR(S) SOLID/STRANDED CONDUCTOR CONSTRUCTION HUBBELL[R] BRAND LENGTH IN FT - UOM FT
Datasheet
Description
CATEGORY 5E TYPE GRAY COLOR 12 FT 12 LENGTH IN FT 24 TO 26 AWG CONDUCTOR SIZE 110 PLUG CONNECTOR AT ONE END 110 PLUG CONNECTOR AT OTHER END 4 CONDUCTOR PAIR(S) SOLID/STRANDED CONDUCTOR CONSTRUCTION HUBBELL[R] BRAND LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord - PC110C5EL12 - Hubbell Incorporated
Orange, CT, USA
Patch Cord
PC110C5EL12
Patch Cord PC110C5EL12
CATEGORY 5E TYPE GRAY COLOR 12 FT 12 LENGTH IN FT 24 TO 26 AWG CONDUCTOR SIZE 110 PLUG CONNECTOR AT ONE END 110 PLUG CONNECTOR AT OTHER END 4 CONDUCTOR PAIR(S) SOLID/STRANDED CONDUCTOR CONSTRUCTION HUBBELL[R] BRAND LENGTH IN FT - UOM FT
  • CATEGORY 5E TYPE
  • GRAY COLOR
  • 12 FT
  • 12 LENGTH IN FT
  • 24 TO 26 AWG CONDUCTOR SIZE
  • 110 PLUG CONNECTOR AT ONE END
  • 110 PLUG CONNECTOR AT OTHER END
  • 4 CONDUCTOR PAIR(S)
  • SOLID/STRANDED CONDUCTOR CONSTRUCTION
  • HUBBELL[R] BRAND
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Assemblies
Product Number PC110C5EL12
Product Name Patch Cord
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 2 Pin ARC Type Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
3+3 Pos. Female DIL 26 AWG Cable Assembly, 1750mm, double-end, for Latches - G125-FC10605L0-1750F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details