Hubbell Wiring Device-Kellems Wall Plate, Nylon, 2 Gang, White; Accessory Type Hubbell Wiring Devices P8W

Description
WALL PLATE, NYLON, 2 GANG, WHITE; Accessory Type:Faceplate; For Use With:Standard Duplex Receptacles; No. of Module Spaces:2; Connector Body Material:Nylon (Polyamide) Body; Connector Colour:White; Product Range:-; Colour:White RoHS Compliant: Yes
Datasheet
Description
WALL PLATE, NYLON, 2 GANG, WHITE; Accessory Type:Faceplate; For Use With:Standard Duplex Receptacles; No. of Module Spaces:2; Connector Body Material:Nylon (Polyamide) Body; Connector Colour:White; Product Range:-; Colour:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Plate, Nylon, 2 Gang, White; Accessory Type Hubbell Wiring Devices - 35B1841 - Newark, An Avnet Company
Chicago, IL, United States
Wall Plate, Nylon, 2 Gang, White; Accessory Type Hubbell Wiring Devices
35B1841
Wall Plate, Nylon, 2 Gang, White; Accessory Type Hubbell Wiring Devices 35B1841
WALL PLATE, NYLON, 2 GANG, WHITE; Accessory Type:Faceplate; For Use With:Standard Duplex Receptacles; No. of Module Spaces:2; Connector Body Material:Nylon (Polyamide) Body; Connector Colour:White; Product Range:-; Colour:White RoHS Compliant: Yes

WALL PLATE, NYLON, 2 GANG, WHITE; Accessory Type:Faceplate; For Use With:Standard Duplex Receptacles; No. of Module Spaces:2; Connector Body Material:Nylon (Polyamide) Body; Connector Colour:White; Product Range:-; Colour:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 35B1841
Product Name Wall Plate, Nylon, 2 Gang, White; Accessory Type Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-104-203-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
Connector - 5 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Jacks, Plugs - 9386BLK-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details