WALL PLATE, NYLON, 2 GANG, GRAY; Accessory Type:Faceplate; For Use With:Standard Duplex Receptacles; No. of Module Spaces:2; Connector Body Material:Nylon (Polyamide) Body; Connector Colour:Grey; Product Range:-; Body Material:Nylon RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 35B1838 |
| Product Name | Wall Plate, Nylon, 2 Gang, Gray; Accessory Type Hubbell Wiring Devices |