Hubbell Incorporated Datacommunication Face Plate with Jack P630SR1GJ8

Description
430 STAINLESS STEEL MATERIAL 2.75 INCH W X 0.15 INCH D X 4.5 INCH H SIZE GRAY COLOR 1 GANG(S) UL, CSA APPROVAL TELEPHONE APPLICATION RECESSED MOUNTING 8-POSITION RJ45 JACK DEVICE TYPE ISTATION[TM] BRAND
Datasheet
Description
430 STAINLESS STEEL MATERIAL 2.75 INCH W X 0.15 INCH D X 4.5 INCH H SIZE GRAY COLOR 1 GANG(S) UL, CSA APPROVAL TELEPHONE APPLICATION RECESSED MOUNTING 8-POSITION RJ45 JACK DEVICE TYPE ISTATION[TM] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Face Plate with Jack - P630SR1GJ8 - Hubbell Incorporated
Orange, CT, USA
Datacommunication Face Plate with Jack
P630SR1GJ8
Datacommunication Face Plate with Jack P630SR1GJ8
430 STAINLESS STEEL MATERIAL 2.75 INCH W X 0.15 INCH D X 4.5 INCH H SIZE GRAY COLOR 1 GANG(S) UL, CSA APPROVAL TELEPHONE APPLICATION RECESSED MOUNTING 8-POSITION RJ45 JACK DEVICE TYPE ISTATION[TM] BRAND
  • 430 STAINLESS STEEL MATERIAL
  • 2.75 INCH W X 0.15 INCH D X 4.5 INCH H SIZE
  • GRAY COLOR
  • 1 GANG(S)
  • UL, CSA APPROVAL
  • TELEPHONE APPLICATION
  • RECESSED MOUNTING
  • 8-POSITION RJ45 JACK DEVICE TYPE
  • ISTATION[TM] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number P630SR1GJ8
Product Name Datacommunication Face Plate with Jack
Opening / Devices One
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 7684245 - RS Components, Ltd.
Specs
Material Plastic; Plastic
View Details
2-Gang Toggle Wall Plates, Thermosetting Standard Size Glossy Finish - 3012U - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Plastic; Thermosetting
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details