P630S1GJ8 -- DATACOMMUNICATION FACE PLATE WITH JACK
Hubbell IncorporatedDatacommunication Face Plate with JackP630S1GJ8
Hubbell Incorporated
Done
Description
430 STAINLESS STEEL MATERIAL
2.75 INCH W X 0.15 INCH D X 4.5 INCH H SIZE
GRAY COLOR
1 GANG(S)
UL, CSA APPROVAL
TELEPHONE APPLICATION
FLUSH MOUNTING
8-POSITION RJ45 JACK DEVICE TYPE
ISTATION[TM] BRAND
430 STAINLESS STEEL MATERIAL
2.75 INCH W X 0.15 INCH D X 4.5 INCH H SIZE
GRAY COLOR
1 GANG(S)
UL, CSA APPROVAL
TELEPHONE APPLICATION
FLUSH MOUNTING
8-POSITION RJ45 JACK DEVICE TYPE
ISTATION[TM] BRAND