Hubbell Incorporated Datacommunication Face Plate with Jack P630S1GJ6

Description
430 STAINLESS STEEL MATERIAL 2.75 INCH W X 0.15 INCH D X 4.5 INCH H SIZE GRAY COLOR 1 GANG(S) UL, CSA APPROVAL FLUSH MOUNTING 6 POSITION USOC JACK RJ25 DEVICE TYPE HUBBELL[R] BRAND 630 MODEL
Datasheet
Description
430 STAINLESS STEEL MATERIAL 2.75 INCH W X 0.15 INCH D X 4.5 INCH H SIZE GRAY COLOR 1 GANG(S) UL, CSA APPROVAL FLUSH MOUNTING 6 POSITION USOC JACK RJ25 DEVICE TYPE HUBBELL[R] BRAND 630 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Face Plate with Jack - P630S1GJ6 - Hubbell Incorporated
Orange, CT, USA
Datacommunication Face Plate with Jack
P630S1GJ6
Datacommunication Face Plate with Jack P630S1GJ6
430 STAINLESS STEEL MATERIAL 2.75 INCH W X 0.15 INCH D X 4.5 INCH H SIZE GRAY COLOR 1 GANG(S) UL, CSA APPROVAL FLUSH MOUNTING 6 POSITION USOC JACK RJ25 DEVICE TYPE HUBBELL[R] BRAND 630 MODEL
  • 430 STAINLESS STEEL MATERIAL
  • 2.75 INCH W X 0.15 INCH D X 4.5 INCH H SIZE
  • GRAY COLOR
  • 1 GANG(S)
  • UL, CSA APPROVAL
  • FLUSH MOUNTING
  • 6 POSITION USOC JACK RJ25 DEVICE TYPE
  • HUBBELL[R] BRAND
  • 630 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number P630S1GJ6
Product Name Datacommunication Face Plate with Jack
Opening / Devices One
Unlock Full Specs
to access all available technical data

Similar Products

4-Gang 3 Toggle & 1 Duplex Combination Wall Plates, Stainless Steel Standard Size Polished Finish - 72SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Two
Material Stainless Steel
View Details
Audio & Video Faceplates - 6659639 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - SP7-GRY - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Opening / Devices One
Material Plastic
View Details