Hubbell Lighting, Inc. Recessed Ceiling Parabolic Troffer P424-332G-LD36-S-EU

Description
48 INCH 24 INCH 6 INCH 4 FT LAMP LENGTH 4 FT NOMINAL LENGTH 2 FT NOMINAL WIDTH ELECTRONIC, INSTANT START BALLAST TYPE 3 LAMP(S) NO LAMP INCLUDED 32T8 LAMP TYPE 32/30/28/25 W LAMP WATTAGE 120 TO 277 V LAMP/BALLAST VOLTAGE GRID TRIM TYPE STATIC AIR FUNCTION 3 INCH LOUVER DEPTH 3 X 6 LOUVER CONFIGURATION SPECULAR LOW IRIDESCENT ALUMINUM LOUVER FINISH APPROVAL UL 1598, CUL, CSA, NYC HOUSING MATERIAL DIE FORMED STEEL P4 MODEL
Datasheet
Description
48 INCH 24 INCH 6 INCH 4 FT LAMP LENGTH 4 FT NOMINAL LENGTH 2 FT NOMINAL WIDTH ELECTRONIC, INSTANT START BALLAST TYPE 3 LAMP(S) NO LAMP INCLUDED 32T8 LAMP TYPE 32/30/28/25 W LAMP WATTAGE 120 TO 277 V LAMP/BALLAST VOLTAGE GRID TRIM TYPE STATIC AIR FUNCTION 3 INCH LOUVER DEPTH 3 X 6 LOUVER CONFIGURATION SPECULAR LOW IRIDESCENT ALUMINUM LOUVER FINISH APPROVAL UL 1598, CUL, CSA, NYC HOUSING MATERIAL DIE FORMED STEEL P4 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Recessed Ceiling Parabolic Troffer - P424-332G-LD36-S-EU - Hubbell Lighting, Inc.
Greenville, SC, USA
Recessed Ceiling Parabolic Troffer
P424-332G-LD36-S-EU
Recessed Ceiling Parabolic Troffer P424-332G-LD36-S-EU
48 INCH 24 INCH 6 INCH 4 FT LAMP LENGTH 4 FT NOMINAL LENGTH 2 FT NOMINAL WIDTH ELECTRONIC, INSTANT START BALLAST TYPE 3 LAMP(S) NO LAMP INCLUDED 32T8 LAMP TYPE 32/30/28/25 W LAMP WATTAGE 120 TO 277 V LAMP/BALLAST VOLTAGE GRID TRIM TYPE STATIC AIR FUNCTION 3 INCH LOUVER DEPTH 3 X 6 LOUVER CONFIGURATION SPECULAR LOW IRIDESCENT ALUMINUM LOUVER FINISH APPROVAL UL 1598, CUL, CSA, NYC HOUSING MATERIAL DIE FORMED STEEL P4 MODEL
  • 48 INCH
  • 24 INCH
  • 6 INCH
  • 4 FT LAMP LENGTH
  • 4 FT NOMINAL LENGTH
  • 2 FT NOMINAL WIDTH
  • ELECTRONIC, INSTANT START BALLAST TYPE
  • 3 LAMP(S)
  • NO LAMP INCLUDED
  • 32T8 LAMP TYPE
  • 32/30/28/25 W LAMP WATTAGE
  • 120 TO 277 V LAMP/BALLAST VOLTAGE
  • GRID TRIM TYPE
  • STATIC AIR FUNCTION
  • 3 INCH LOUVER DEPTH
  • 3 X 6 LOUVER CONFIGURATION
  • SPECULAR LOW IRIDESCENT ALUMINUM LOUVER FINISH
  • APPROVAL UL 1598, CUL, CSA, NYC
  • HOUSING MATERIAL DIE FORMED STEEL
  • P4 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number P424-332G-LD36-S-EU
Product Name Recessed Ceiling Parabolic Troffer
Fixture Type Ceiling Fixtures; Recessed
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details