"
SOLID TYPE
STEEL MATERIAL
POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
WHITE COLOR
10.88 INCH
10.88 WIDTH IN INCH
12.88 INCH
12.88 HEIGHT IN INCH
UL 50, CSA APPROVAL
14/12 GAUGE THICKNESS
14 INCH X 12 INCH B SERIES NEMA 12/13 JIC ENCLOSURE ENCLOSURE TYPE
WIEGMANN[R] BRAND
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
B MODEL
"
Wiegmann
Done
Datasheet
Description
"
SOLID TYPE
STEEL MATERIAL
POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
WHITE COLOR
10.88 INCH
10.88 WIDTH IN INCH
12.88 INCH
12.88 HEIGHT IN INCH
UL 50, CSA APPROVAL
14/12 GAUGE THICKNESS
14 INCH X 12 INCH B SERIES NEMA 12/13 JIC ENCLOSURE ENCLOSURE TYPE
WIEGMANN[R] BRAND
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
B MODEL
"
"
SOLID TYPE
STEEL MATERIAL
POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
WHITE COLOR
10.88 INCH
10.88 WIDTH IN INCH
12.88 INCH
12.88 HEIGHT IN INCH
UL 50, CSA APPROVAL
14/12 GAUGE THICKNESS
14 INCH X 12 INCH B SERIES NEMA 12/13 JIC ENCLOSURE ENCLOSURE TYPE
WIEGMANN[R] BRAND
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
B MODEL
"
"
SOLID TYPE
STEEL MATERIAL
POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
WHITE COLOR
10.88 INCH
10.88 WIDTH IN INCH
12.88 INCH
12.88 HEIGHT IN INCH
UL 50, CSA APPROVAL
14/12 GAUGE THICKNESS
14 INCH X 12 INCH B SERIES NEMA 12/13 JIC ENCLOSURE ENCLOSURE TYPE