Wiegmann Enclosure Back Panel P1010

Description
SOLID TYPE CARBON STEEL MATERIAL POLYESTER POWDER COATED FINISH WHITE COLOR 8.88 INCH 8.88 INCH 14 GAUGE THICKNESS B/BCH/BN4/BN4CH/BN4S S/BN4CHSS/BN4AL/BN4C HAL JIC ENCLOSURE ENCLOSURE TYPE P MODEL
Datasheet
Description
SOLID TYPE CARBON STEEL MATERIAL POLYESTER POWDER COATED FINISH WHITE COLOR 8.88 INCH 8.88 INCH 14 GAUGE THICKNESS B/BCH/BN4/BN4CH/BN4S S/BN4CHSS/BN4AL/BN4C HAL JIC ENCLOSURE ENCLOSURE TYPE P MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Back Panel - P1010 - Wiegmann
Freeburg, IL, USA
Enclosure Back Panel
P1010
Enclosure Back Panel P1010
SOLID TYPE CARBON STEEL MATERIAL POLYESTER POWDER COATED FINISH WHITE COLOR 8.88 INCH 8.88 INCH 14 GAUGE THICKNESS B/BCH/BN4/BN4CH/BN4S S/BN4CHSS/BN4AL/BN4C HAL JIC ENCLOSURE ENCLOSURE TYPE P MODEL
  • SOLID TYPE
  • CARBON STEEL MATERIAL
  • POLYESTER POWDER COATED FINISH
  • WHITE COLOR
  • 8.88 INCH
  • 8.88 INCH
  • 14 GAUGE THICKNESS
  • B/BCH/BN4/BN4CH/BN4SS/BN4CHSS/BN4AL/BN4CHAL JIC ENCLOSURE ENCLOSURE TYPE
  • P MODEL
Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Uncategorized Products
Product Number P1010
Product Name Enclosure Back Panel
Unlock Full Specs
to access all available technical data