SOLID TYPE
304 STAINLESS STEEL MATERIAL
6.88 INCH
8.88 INCH
14 GAUGE THICKNESS
B/BCH/BN4/BN4CH/BN4S
S/BN4CHSS/BN4AL/BN4C
HAL JIC ENCLOSURE ENCLOSURE TYPE
P MODEL
Wiegmann
Done
Datasheet
Description
SOLID TYPE
304 STAINLESS STEEL MATERIAL
6.88 INCH
8.88 INCH
14 GAUGE THICKNESS
B/BCH/BN4/BN4CH/BN4S
S/BN4CHSS/BN4AL/BN4C
HAL JIC ENCLOSURE ENCLOSURE TYPE
P MODEL
SOLID TYPE
304 STAINLESS STEEL MATERIAL
6.88 INCH
8.88 INCH
14 GAUGE THICKNESS
B/BCH/BN4/BN4CH/BN4S
S/BN4CHSS/BN4AL/BN4C
HAL JIC ENCLOSURE ENCLOSURE TYPE
P MODEL
SOLID TYPE
304 STAINLESS STEEL MATERIAL
6.88 INCH
8.88 INCH
14 GAUGE THICKNESS
B/BCH/BN4/BN4CH/BN4SS/BN4CHSS/BN4AL/BN4CHAL JIC ENCLOSURE ENCLOSURE TYPE