Wiegmann Enclosure Back Panel P1008

Description
" SOLID TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH WHITE COLOR 6.88 INCH 6.88 WIDTH IN INCH 8.88 INCH 8.88 HEIGHT IN INCH UL 50, CSA APPROVAL 14/12 GAUGE THICKNESS 10 INCH X 8 INCH B SERIES NEMA 12/13 JIC ENCLOSURE ENCLOSURE TYPE WIEGMANN[R] BRAND HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN B MODEL "
Datasheet
Description
" SOLID TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH WHITE COLOR 6.88 INCH 6.88 WIDTH IN INCH 8.88 INCH 8.88 HEIGHT IN INCH UL 50, CSA APPROVAL 14/12 GAUGE THICKNESS 10 INCH X 8 INCH B SERIES NEMA 12/13 JIC ENCLOSURE ENCLOSURE TYPE WIEGMANN[R] BRAND HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN B MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Back Panel - P1008 - Wiegmann
Freeburg, IL, USA
Enclosure Back Panel
P1008
Enclosure Back Panel P1008
" SOLID TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH WHITE COLOR 6.88 INCH 6.88 WIDTH IN INCH 8.88 INCH 8.88 HEIGHT IN INCH UL 50, CSA APPROVAL 14/12 GAUGE THICKNESS 10 INCH X 8 INCH B SERIES NEMA 12/13 JIC ENCLOSURE ENCLOSURE TYPE WIEGMANN[R] BRAND HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN B MODEL "

"

  • SOLID TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • WHITE COLOR
  • 6.88 INCH
  • 6.88 WIDTH IN INCH
  • 8.88 INCH
  • 8.88 HEIGHT IN INCH
  • UL 50, CSA APPROVAL
  • 14/12 GAUGE THICKNESS
  • 10 INCH X 8 INCH B SERIES NEMA 12/13 JIC ENCLOSURE ENCLOSURE TYPE
  • WIEGMANN[R] BRAND
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • B MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Uncategorized Products
Product Number P1008
Product Name Enclosure Back Panel
Unlock Full Specs
to access all available technical data