Wiegmann Enclosure Back Panel P0806AL

Description
" SOLID TYPE 5052-H32 ALUMINUM ALLOY MATERIAL 4.88 INCH 4.88 WIDTH IN INCH 6.88 INCH 6.88 HEIGHT IN INCH 0.08 INCH THICKNESS B, BCH, BN4, BN4AL, BN4CH, BN4CHAL, BN4CHSS, BN4SS, JIC ENCLOSURE ENCLOSURE TYPE .08 THICKNESS IN INCH WIEGMANN[R] BRAND HEIGHT IN INCH - UOM IN THICKNESS IN INCH - UOM IN WIDTH IN INCH - UOM IN P MODEL "
Datasheet
Description
" SOLID TYPE 5052-H32 ALUMINUM ALLOY MATERIAL 4.88 INCH 4.88 WIDTH IN INCH 6.88 INCH 6.88 HEIGHT IN INCH 0.08 INCH THICKNESS B, BCH, BN4, BN4AL, BN4CH, BN4CHAL, BN4CHSS, BN4SS, JIC ENCLOSURE ENCLOSURE TYPE .08 THICKNESS IN INCH WIEGMANN[R] BRAND HEIGHT IN INCH - UOM IN THICKNESS IN INCH - UOM IN WIDTH IN INCH - UOM IN P MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Back Panel - P0806AL - Wiegmann
Freeburg, IL, USA
Enclosure Back Panel
P0806AL
Enclosure Back Panel P0806AL
" SOLID TYPE 5052-H32 ALUMINUM ALLOY MATERIAL 4.88 INCH 4.88 WIDTH IN INCH 6.88 INCH 6.88 HEIGHT IN INCH 0.08 INCH THICKNESS B, BCH, BN4, BN4AL, BN4CH, BN4CHAL, BN4CHSS, BN4SS, JIC ENCLOSURE ENCLOSURE TYPE .08 THICKNESS IN INCH WIEGMANN[R] BRAND HEIGHT IN INCH - UOM IN THICKNESS IN INCH - UOM IN WIDTH IN INCH - UOM IN P MODEL "

"

  • SOLID TYPE
  • 5052-H32 ALUMINUM ALLOY MATERIAL
  • 4.88 INCH
  • 4.88 WIDTH IN INCH
  • 6.88 INCH
  • 6.88 HEIGHT IN INCH
  • 0.08 INCH THICKNESS
  • B, BCH, BN4, BN4AL, BN4CH, BN4CHAL, BN4CHSS, BN4SS, JIC ENCLOSURE ENCLOSURE TYPE
  • .08 THICKNESS IN INCH
  • WIEGMANN[R] BRAND
  • HEIGHT IN INCH - UOM IN
  • THICKNESS IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • P MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Uncategorized Products
Product Number P0806AL
Product Name Enclosure Back Panel
Unlock Full Specs
to access all available technical data