Hubbell Wiring Device-Kellems Electrical Conduit Fitting; Conduit Configuration Hubbell Wiring Devices P075NBKA

Description
ELECTRICAL CONDUIT FITTING; Conduit Configuration:Straig ht; Trade Size:3/4"; Conduit Material:-; Conduit Colour:Black; External Length:-; IP / NEMA Rating:NEMA 4X, NEMA 12, NEMA 13; Product Range:-; Colour:Black; Length:56.4mm RoHS Compliant: Yes
Datasheet
Description
ELECTRICAL CONDUIT FITTING; Conduit Configuration:Straig ht; Trade Size:3/4"; Conduit Material:-; Conduit Colour:Black; External Length:-; IP / NEMA Rating:NEMA 4X, NEMA 12, NEMA 13; Product Range:-; Colour:Black; Length:56.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Conduit Fitting; Conduit Configuration Hubbell Wiring Devices - 93F6888 - Newark, An Avnet Company
Chicago, IL, United States
Electrical Conduit Fitting; Conduit Configuration Hubbell Wiring Devices
93F6888
Electrical Conduit Fitting; Conduit Configuration Hubbell Wiring Devices 93F6888
ELECTRICAL CONDUIT FITTING; Conduit Configuration:Straig ht; Trade Size:3/4"; Conduit Material:-; Conduit Colour:Black; External Length:-; IP / NEMA Rating:NEMA 4X, NEMA 12, NEMA 13; Product Range:-; Colour:Black; Length:56.4mm RoHS Compliant: Yes

ELECTRICAL CONDUIT FITTING; Conduit Configuration:Straight; Trade Size:3/4"; Conduit Material:-; Conduit Colour:Black; External Length:-; IP / NEMA Rating:NEMA 4X, NEMA 12, NEMA 13; Product Range:-; Colour:Black; Length:56.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93F6888
Product Name Electrical Conduit Fitting; Conduit Configuration Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 027-6A03-GKB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190113 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Interconnect Input/Output Connectors - RJ11 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details