"
SOLID TYPE
5052-H32 ALUMINUM ALLOY MATERIAL
4.88 INCH
4.88 WIDTH IN INCH
4.88 INCH
4.88 HEIGHT IN INCH
0.08 INCH THICKNESS
B, BCH, BN4, BN4AL, BN4CH, BN4CHAL, BN4CHSS, BN4SS, JIC ENCLOSURE ENCLOSURE TYPE
.08 THICKNESS IN INCH
WIEGMANN[R] BRAND
HEIGHT IN INCH - UOM IN
THICKNESS IN INCH - UOM IN
WIDTH IN INCH - UOM IN
P MODEL
"
Wiegmann
Done
Datasheet
Description
"
SOLID TYPE
5052-H32 ALUMINUM ALLOY MATERIAL
4.88 INCH
4.88 WIDTH IN INCH
4.88 INCH
4.88 HEIGHT IN INCH
0.08 INCH THICKNESS
B, BCH, BN4, BN4AL, BN4CH, BN4CHAL, BN4CHSS, BN4SS, JIC ENCLOSURE ENCLOSURE TYPE
.08 THICKNESS IN INCH
WIEGMANN[R] BRAND
HEIGHT IN INCH - UOM IN
THICKNESS IN INCH - UOM IN
WIDTH IN INCH - UOM IN
P MODEL
"
"
SOLID TYPE
5052-H32 ALUMINUM ALLOY MATERIAL
4.88 INCH
4.88 WIDTH IN INCH
4.88 INCH
4.88 HEIGHT IN INCH
0.08 INCH THICKNESS
B, BCH, BN4, BN4AL, BN4CH, BN4CHAL, BN4CHSS, BN4SS, JIC ENCLOSURE ENCLOSURE TYPE
.08 THICKNESS IN INCH
WIEGMANN[R] BRAND
HEIGHT IN INCH - UOM IN
THICKNESS IN INCH - UOM IN
WIDTH IN INCH - UOM IN
P MODEL
"