"
SOLID TYPE
STEEL MATERIAL
POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
WHITE COLOR
4.88 INCH
4.88 WIDTH IN INCH
4.88 INCH
4.88 HEIGHT IN INCH
UL 50, CSA APPROVAL
14/12 GAUGE THICKNESS
6 INCH X 6 INCH B SERIES NEMA 12/13 JIC ENCLOSURE ENCLOSURE TYPE
WIEGMANN[R] BRAND
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
B MODEL
"
Wiegmann
Done
Datasheet
Description
"
SOLID TYPE
STEEL MATERIAL
POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
WHITE COLOR
4.88 INCH
4.88 WIDTH IN INCH
4.88 INCH
4.88 HEIGHT IN INCH
UL 50, CSA APPROVAL
14/12 GAUGE THICKNESS
6 INCH X 6 INCH B SERIES NEMA 12/13 JIC ENCLOSURE ENCLOSURE TYPE
WIEGMANN[R] BRAND
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
B MODEL
"
"
SOLID TYPE
STEEL MATERIAL
POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
WHITE COLOR
4.88 INCH
4.88 WIDTH IN INCH
4.88 INCH
4.88 HEIGHT IN INCH
UL 50, CSA APPROVAL
14/12 GAUGE THICKNESS
6 INCH X 6 INCH B SERIES NEMA 12/13 JIC ENCLOSURE ENCLOSURE TYPE
WIEGMANN[R] BRAND
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
B MODEL
"
"
SOLID TYPE
STEEL MATERIAL
POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
WHITE COLOR
4.88 INCH
4.88 WIDTH IN INCH
4.88 INCH
4.88 HEIGHT IN INCH
UL 50, CSA APPROVAL
14/12 GAUGE THICKNESS
6 INCH X 6 INCH B SERIES NEMA 12/13 JIC ENCLOSURE ENCLOSURE TYPE