Wiegmann Enclosure Back Panel P0604SS

Description
" SOLID TYPE 304 STAINLESS STEEL MATERIAL 2.88 INCH 2.88 WIDTH IN INCH 4.88 INCH 4.88 HEIGHT IN INCH 14 GAUGE THICKNESS B, BCH, BN4, BN4AL, BN4CH, BN4CHAL, BN4CHSS, BN4SS, JIC ENCLOSURE ENCLOSURE TYPE WIEGMANN[R] BRAND HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN P MODEL "
Datasheet
Description
" SOLID TYPE 304 STAINLESS STEEL MATERIAL 2.88 INCH 2.88 WIDTH IN INCH 4.88 INCH 4.88 HEIGHT IN INCH 14 GAUGE THICKNESS B, BCH, BN4, BN4AL, BN4CH, BN4CHAL, BN4CHSS, BN4SS, JIC ENCLOSURE ENCLOSURE TYPE WIEGMANN[R] BRAND HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN P MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Back Panel - P0604SS - Wiegmann
Freeburg, IL, USA
Enclosure Back Panel
P0604SS
Enclosure Back Panel P0604SS
" SOLID TYPE 304 STAINLESS STEEL MATERIAL 2.88 INCH 2.88 WIDTH IN INCH 4.88 INCH 4.88 HEIGHT IN INCH 14 GAUGE THICKNESS B, BCH, BN4, BN4AL, BN4CH, BN4CHAL, BN4CHSS, BN4SS, JIC ENCLOSURE ENCLOSURE TYPE WIEGMANN[R] BRAND HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN P MODEL "

"

  • SOLID TYPE
  • 304 STAINLESS STEEL MATERIAL
  • 2.88 INCH
  • 2.88 WIDTH IN INCH
  • 4.88 INCH
  • 4.88 HEIGHT IN INCH
  • 14 GAUGE THICKNESS
  • B, BCH, BN4, BN4AL, BN4CH, BN4CHAL, BN4CHSS, BN4SS, JIC ENCLOSURE ENCLOSURE TYPE
  • WIEGMANN[R] BRAND
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • P MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Uncategorized Products
Product Number P0604SS
Product Name Enclosure Back Panel
Unlock Full Specs
to access all available technical data