Hubbell Wiring Device-Kellems Conduit Fitting, Straight Male, 0.5"/16Mm, Nylon, Grey; Conduit Configuration Hubbell Wiring Devices P050NGYA

Description
CONDUIT FITTING, STRAIGHT MALE, 0.5"/16MM, NYLON, GREY; Conduit Configuration:Straig ht; Trade Size:1/2"; Conduit Material:Nylon (Polyamide); Conduit Colour:Grey; External Length:-; IP / NEMA Rating:NEMA 4X, NEMA 12, NEMA 13 RoHS Compliant: Yes
Datasheet
Description
CONDUIT FITTING, STRAIGHT MALE, 0.5"/16MM, NYLON, GREY; Conduit Configuration:Straig ht; Trade Size:1/2"; Conduit Material:Nylon (Polyamide); Conduit Colour:Grey; External Length:-; IP / NEMA Rating:NEMA 4X, NEMA 12, NEMA 13 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Fitting, Straight Male, 0.5
Chicago, IL, United States
Conduit Fitting, Straight Male, 0.5"/16Mm, Nylon, Grey; Conduit Configuration Hubbell Wiring Devices
93F6907
Conduit Fitting, Straight Male, 0.5"/16Mm, Nylon, Grey; Conduit Configuration Hubbell Wiring Devices 93F6907
CONDUIT FITTING, STRAIGHT MALE, 0.5"/16MM, NYLON, GREY; Conduit Configuration:Straig ht; Trade Size:1/2"; Conduit Material:Nylon (Polyamide); Conduit Colour:Grey; External Length:-; IP / NEMA Rating:NEMA 4X, NEMA 12, NEMA 13 RoHS Compliant: Yes

CONDUIT FITTING, STRAIGHT MALE, 0.5"/16MM, NYLON, GREY; Conduit Configuration:Straight; Trade Size:1/2"; Conduit Material:Nylon (Polyamide); Conduit Colour:Grey; External Length:-; IP / NEMA Rating:NEMA 4X, NEMA 12, NEMA 13 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93F6907
Product Name Conduit Fitting, Straight Male, 0.5"/16Mm, Nylon, Grey; Conduit Configuration Hubbell Wiring Devices
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Pogo Pin SMD -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
MINI DIN JACK 4 POSITIONS - 80203-508E4AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm TNC 90° Plug - 110874 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
F Series: Heavy Duty Modular Coupler -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details