Hubbell Wiring Device-Kellems Occupancy Sensor/Switch OSR300-SI

Description
OCCUPANCY/VACANCY SENSOR WITH DUAL RELAY TYPE; 1.76 INCH W X 1.83 INCH D X 2.73 INCH H SIZE; IVORY FINISH; UL (CANADA AND US) APPROVAL; COMMERCIAL, SMALL ROOM, BI-LEVEL LIGHTING WITH NO PARTITION OR OBSTRUCTION APPLICATION; 120/230/277 VAC AT 50/60 HZ VOL
Datasheet
Description
OCCUPANCY/VACANCY SENSOR WITH DUAL RELAY TYPE; 1.76 INCH W X 1.83 INCH D X 2.73 INCH H SIZE; IVORY FINISH; UL (CANADA AND US) APPROVAL; COMMERCIAL, SMALL ROOM, BI-LEVEL LIGHTING WITH NO PARTITION OR OBSTRUCTION APPLICATION; 120/230/277 VAC AT 50/60 HZ VOL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Occupancy Sensor/Switch - OSR300-SI - Hubbell Wiring Device-Kellems
Milford, CT, USA
Occupancy Sensor/Switch
OSR300-SI
Occupancy Sensor/Switch OSR300-SI
OCCUPANCY/VACANCY SENSOR WITH DUAL RELAY TYPE; 1.76 INCH W X 1.83 INCH D X 2.73 INCH H SIZE; IVORY FINISH; UL (CANADA AND US) APPROVAL; COMMERCIAL, SMALL ROOM, BI-LEVEL LIGHTING WITH NO PARTITION OR OBSTRUCTION APPLICATION; 120/230/277 VAC AT 50/60 HZ VOL

OCCUPANCY/VACANCY SENSOR WITH DUAL RELAY TYPE; 1.76 INCH W X 1.83 INCH D X 2.73 INCH H SIZE; IVORY FINISH; UL (CANADA AND US) APPROVAL; COMMERCIAL, SMALL ROOM, BI-LEVEL LIGHTING WITH NO PARTITION OR OBSTRUCTION APPLICATION; 120/230/277 VAC AT 50/60 HZ VOL

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Proximity Sensors
Product Number OSR300-SI
Product Name Occupancy Sensor/Switch
Power Requirements AC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Hardware - 08317821550 - Powell Electronics, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
View Details
ANSI Street Lighting Photocells - 2388947-1 - TE Connectivity
Specs
Operating Temperature -40 to 149 F (-40 to 65 C)
View Details