Hubbell Lighting, Inc. Remote Emergency Light Unit OMSDW0607

Description
SWIVEL, ROUND TYPE ALUMINUM MATERIAL WHITE FINISH 3-1/2 INCH OCTAGONAL BOX MOUNTING PAR36 SEALED BEAM INCANDESCENT LAMP TYPE 7.2 W LAMP WATTAGE 6 V LAMP VOLTAGE 2 LAMP HEAD(S) APPLICATION OUTDOOR INCLUDES GASKETED ROUND ALUMINUM MOUNTING PLATE OMS MODEL
Datasheet
Description
SWIVEL, ROUND TYPE ALUMINUM MATERIAL WHITE FINISH 3-1/2 INCH OCTAGONAL BOX MOUNTING PAR36 SEALED BEAM INCANDESCENT LAMP TYPE 7.2 W LAMP WATTAGE 6 V LAMP VOLTAGE 2 LAMP HEAD(S) APPLICATION OUTDOOR INCLUDES GASKETED ROUND ALUMINUM MOUNTING PLATE OMS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Remote Emergency Light Unit - OMSDW0607 - Hubbell Lighting, Inc.
Greenville, SC, USA
Remote Emergency Light Unit
OMSDW0607
Remote Emergency Light Unit OMSDW0607
SWIVEL, ROUND TYPE ALUMINUM MATERIAL WHITE FINISH 3-1/2 INCH OCTAGONAL BOX MOUNTING PAR36 SEALED BEAM INCANDESCENT LAMP TYPE 7.2 W LAMP WATTAGE 6 V LAMP VOLTAGE 2 LAMP HEAD(S) APPLICATION OUTDOOR INCLUDES GASKETED ROUND ALUMINUM MOUNTING PLATE OMS MODEL
  • SWIVEL, ROUND TYPE
  • ALUMINUM MATERIAL
  • WHITE FINISH
  • 3-1/2 INCH OCTAGONAL BOX MOUNTING
  • PAR36 SEALED BEAM INCANDESCENT LAMP TYPE
  • 7.2 W LAMP WATTAGE
  • 6 V LAMP VOLTAGE
  • 2 LAMP HEAD(S)
  • APPLICATION OUTDOOR
  • INCLUDES GASKETED ROUND ALUMINUM MOUNTING PLATE
  • OMS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number OMSDW0607
Product Name Remote Emergency Light Unit
Lamp Type Incandescent
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details