Hubbell Incorporated Occupancy Sensor/Switch OMNIUS500

Description
CEILING MOUNT OCCUPANCY SENSOR TYPE OFFICE WHITE FINISH UL, CUL APPROVAL INDOOR APPLICATION 24 VDC VOLTAGE RATING CEILING MOUNTING ULTRASONIC SENSOR TYPE 500 SQ FT AREA COVERAGE 8 TO 30 MIN (AUTOMATIC), 8 SEC (TEST) TIME DELAY OMNI[TM] BRAND OVERALL DIMENSION 4.5 INCH DIA X 1.5 INCH H OMNIUS MODEL
Request a Quote Datasheet
Description
CEILING MOUNT OCCUPANCY SENSOR TYPE OFFICE WHITE FINISH UL, CUL APPROVAL INDOOR APPLICATION 24 VDC VOLTAGE RATING CEILING MOUNTING ULTRASONIC SENSOR TYPE 500 SQ FT AREA COVERAGE 8 TO 30 MIN (AUTOMATIC), 8 SEC (TEST) TIME DELAY OMNI[TM] BRAND OVERALL DIMENSION 4.5 INCH DIA X 1.5 INCH H OMNIUS MODEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Occupancy Sensor/Switch - OMNIUS500 - Hubbell Incorporated
Orange, CT, USA
Occupancy Sensor/Switch
OMNIUS500
Occupancy Sensor/Switch OMNIUS500
CEILING MOUNT OCCUPANCY SENSOR TYPE OFFICE WHITE FINISH UL, CUL APPROVAL INDOOR APPLICATION 24 VDC VOLTAGE RATING CEILING MOUNTING ULTRASONIC SENSOR TYPE 500 SQ FT AREA COVERAGE 8 TO 30 MIN (AUTOMATIC), 8 SEC (TEST) TIME DELAY OMNI[TM] BRAND OVERALL DIMENSION 4.5 INCH DIA X 1.5 INCH H OMNIUS MODEL
  • CEILING MOUNT OCCUPANCY SENSOR TYPE
  • OFFICE WHITE FINISH
  • UL, CUL APPROVAL
  • INDOOR APPLICATION
  • 24 VDC VOLTAGE RATING
  • CEILING MOUNTING
  • ULTRASONIC SENSOR TYPE
  • 500 SQ FT AREA COVERAGE
  • 8 TO 30 MIN (AUTOMATIC), 8 SEC (TEST) TIME DELAY
  • OMNI[TM] BRAND
  • OVERALL DIMENSION 4.5 INCH DIA X 1.5 INCH H
  • OMNIUS MODEL
Supplier's Site Datasheet
Proximity/Occupancy Sensors Finished Units - 1121-1273-ND - DigiKey
Thief River Falls, MN, United States
Proximity/Occupancy Sensors Finished Units
1121-1273-ND
Proximity/Occupancy Sensors Finished Units 1121-1273-ND
Proximity/Occupancy Sensor Ultrasonic 500 Square Feet Logic Ceiling White, Off

Proximity/Occupancy Sensor Ultrasonic 500 Square Feet Logic Ceiling White, Off

Buy Now Datasheet

Technical Specifications

  Hubbell Incorporated DigiKey
Product Category Motion and Occupancy Detectors Motion and Occupancy Detectors
Product Number OMNIUS500 1121-1273-ND
Product Name Occupancy Sensor/Switch Proximity/Occupancy Sensors Finished Units
Type Ultrasonic Ultrasonic
Unlock Full Specs
to access all available technical data

Similar Products

PIR Sensors - 2254636 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type PIR Motion Detector
Mounting Bracket
View Details
Thermacon PIR Motion Sensor - T-80/S-80 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 9 to 11 ft (27.43 to 33.53 dm)
Mounting Ceiling Mount
View Details
Type 18.21 - PIR movement detectors 10A - 182182300300 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
Occupancy Sensor, Automatic ON Automatic OFF - SP17OS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Passive Infrared, PIRs
View Details