Hubbell Incorporated Occupancy Sensor/Switch OMNIUS1000RP

Description
CEILING MOUNT OCCUPANCY SENSOR TYPE OFFICE WHITE FINISH UL, CUL APPROVAL INDOOR APPLICATION 24 VDC VOLTAGE RATING CEILING MOUNTING ULTRASONIC SENSOR TYPE 1000 SQ FT AREA COVERAGE 8 TO 30 MIN (AUTOMATIC), 8 SEC (TEST) TIME DELAY OMNI[TM] BRAND OVERALL DIMENSION 4.5 INCH DIA X 1.5 INCH H OMNIUSRP MODEL
Request a Quote Datasheet
Description
CEILING MOUNT OCCUPANCY SENSOR TYPE OFFICE WHITE FINISH UL, CUL APPROVAL INDOOR APPLICATION 24 VDC VOLTAGE RATING CEILING MOUNTING ULTRASONIC SENSOR TYPE 1000 SQ FT AREA COVERAGE 8 TO 30 MIN (AUTOMATIC), 8 SEC (TEST) TIME DELAY OMNI[TM] BRAND OVERALL DIMENSION 4.5 INCH DIA X 1.5 INCH H OMNIUSRP MODEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Occupancy Sensor/Switch - OMNIUS1000RP - Hubbell Incorporated
Orange, CT, USA
Occupancy Sensor/Switch
OMNIUS1000RP
Occupancy Sensor/Switch OMNIUS1000RP
CEILING MOUNT OCCUPANCY SENSOR TYPE OFFICE WHITE FINISH UL, CUL APPROVAL INDOOR APPLICATION 24 VDC VOLTAGE RATING CEILING MOUNTING ULTRASONIC SENSOR TYPE 1000 SQ FT AREA COVERAGE 8 TO 30 MIN (AUTOMATIC), 8 SEC (TEST) TIME DELAY OMNI[TM] BRAND OVERALL DIMENSION 4.5 INCH DIA X 1.5 INCH H OMNIUSRP MODEL
  • CEILING MOUNT OCCUPANCY SENSOR TYPE
  • OFFICE WHITE FINISH
  • UL, CUL APPROVAL
  • INDOOR APPLICATION
  • 24 VDC VOLTAGE RATING
  • CEILING MOUNTING
  • ULTRASONIC SENSOR TYPE
  • 1000 SQ FT AREA COVERAGE
  • 8 TO 30 MIN (AUTOMATIC), 8 SEC (TEST) TIME DELAY
  • OMNI[TM] BRAND
  • OVERALL DIMENSION 4.5 INCH DIA X 1.5 INCH H
  • OMNIUSRP MODEL
Supplier's Site Datasheet
Proximity/Occupancy Sensors Finished Units - OMNIUS1000RP-ND - DigiKey
Thief River Falls, MN, United States
Proximity/Occupancy Sensors Finished Units
OMNIUS1000RP-ND
Proximity/Occupancy Sensors Finished Units OMNIUS1000RP-ND
Proximity/Occupancy Sensor Ultrasonic 1000 Square Feet Relay Ceiling White, Off

Proximity/Occupancy Sensor Ultrasonic 1000 Square Feet Relay Ceiling White, Off

Buy Now Datasheet

Technical Specifications

  Hubbell Incorporated DigiKey
Product Category Motion and Occupancy Detectors Motion and Occupancy Detectors
Product Number OMNIUS1000RP OMNIUS1000RP-ND
Product Name Occupancy Sensor/Switch Proximity/Occupancy Sensors Finished Units
Type Ultrasonic Ultrasonic
Unlock Full Specs
to access all available technical data

Similar Products

PIR Sensors - 2289498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Glass Break Detector
View Details
Type 18.21 - PIR movement detectors 10A - 182100240300 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
Smart Sensor Switch Single-Pole - SSS10 - Suzhou Ele Mfg Co., Ltd.
Specs
Features Wireless
View Details
Thermacon UL-Listed PIR Motion Sensor - T-90 - Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 8 to 11 ft (24.38 to 33.53 dm)
Mounting Ceiling Mount
View Details