Hubbell Incorporated Occupancy Sensor/Switch OMNIIR

Description
CEILING MOUNT OCCUPANCY SENSOR TYPE OFFICE WHITE FINISH UL, CUL APPROVAL INDOOR APPLICATION 24 VDC VOLTAGE RATING CEILING MOUNTING PASSIVE INFRARED SENSOR TYPE 450 SQ FT AREA COVERAGE 8 TO 30 MIN (AUTOMATIC), 8 SEC (TEST) TIME DELAY OMNI[TM] BRAND OVERALL DIMENSION 4.5 INCH DIA X 1.5 INCH H OMNIIR MODEL
Request a Quote Datasheet
Description
CEILING MOUNT OCCUPANCY SENSOR TYPE OFFICE WHITE FINISH UL, CUL APPROVAL INDOOR APPLICATION 24 VDC VOLTAGE RATING CEILING MOUNTING PASSIVE INFRARED SENSOR TYPE 450 SQ FT AREA COVERAGE 8 TO 30 MIN (AUTOMATIC), 8 SEC (TEST) TIME DELAY OMNI[TM] BRAND OVERALL DIMENSION 4.5 INCH DIA X 1.5 INCH H OMNIIR MODEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Occupancy Sensor/Switch - OMNIIR - Hubbell Incorporated
Orange, CT, USA
Occupancy Sensor/Switch
OMNIIR
Occupancy Sensor/Switch OMNIIR
CEILING MOUNT OCCUPANCY SENSOR TYPE OFFICE WHITE FINISH UL, CUL APPROVAL INDOOR APPLICATION 24 VDC VOLTAGE RATING CEILING MOUNTING PASSIVE INFRARED SENSOR TYPE 450 SQ FT AREA COVERAGE 8 TO 30 MIN (AUTOMATIC), 8 SEC (TEST) TIME DELAY OMNI[TM] BRAND OVERALL DIMENSION 4.5 INCH DIA X 1.5 INCH H OMNIIR MODEL
  • CEILING MOUNT OCCUPANCY SENSOR TYPE
  • OFFICE WHITE FINISH
  • UL, CUL APPROVAL
  • INDOOR APPLICATION
  • 24 VDC VOLTAGE RATING
  • CEILING MOUNTING
  • PASSIVE INFRARED SENSOR TYPE
  • 450 SQ FT AREA COVERAGE
  • 8 TO 30 MIN (AUTOMATIC), 8 SEC (TEST) TIME DELAY
  • OMNI[TM] BRAND
  • OVERALL DIMENSION 4.5 INCH DIA X 1.5 INCH H
  • OMNIIR MODEL
Supplier's Site Datasheet
Proximity/Occupancy Sensors Finished Units - OMNIIR-ND - DigiKey
Thief River Falls, MN, United States
Proximity/Occupancy Sensors Finished Units
OMNIIR-ND
Proximity/Occupancy Sensors Finished Units OMNIIR-ND
Proximity/Occupancy Sensor Passive Infrared 450 Square Feet Logic Ceiling White, Off

Proximity/Occupancy Sensor Passive Infrared 450 Square Feet Logic Ceiling White, Off

Buy Now Datasheet

Technical Specifications

  Hubbell Incorporated DigiKey
Product Category Motion and Occupancy Detectors Motion and Occupancy Detectors
Product Number OMNIIR OMNIIR-ND
Product Name Occupancy Sensor/Switch Proximity/Occupancy Sensors Finished Units
Type Passive Infrared, PIRs Passive Infrared, PIRs
Unlock Full Specs
to access all available technical data

Similar Products

Type 18.01 - PIR movement detectors - 180182300000 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
PIR Sensors - 652999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Presence Detector
View Details
Thermacon UL-Listed PIR Motion Sensor - T-90 - Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 8 to 11 ft (24.38 to 33.53 dm)
Mounting Ceiling Mount
View Details
Occupancy Sensor, Automatic ON Automatic OFF - EKA23 - Suzhou Ele Mfg Co., Ltd.
Specs
Type Passive Infrared, PIRs
View Details