Hubbell Lighting, Inc. Remote Emergency Light Unit OCRDW0605

Description
DECORATIVE, ROUND TYPE DIE-CAST ALUMINUM MATERIAL WHITE FINISH UL APPROVAL 3-1/2 INCH OCTAGONAL/SQUARE DOUBLE GANG BOX MOUNTING MR16 HALOGEN LAMP TYPE 5 W LAMP WATTAGE 6 V LAMP VOLTAGE 2 LAMP HEAD(S) APPLICATION OUTDOOR, WET LOCATION INCLUDES MOUNTING PLATE OCR MODEL
Datasheet
Description
DECORATIVE, ROUND TYPE DIE-CAST ALUMINUM MATERIAL WHITE FINISH UL APPROVAL 3-1/2 INCH OCTAGONAL/SQUARE DOUBLE GANG BOX MOUNTING MR16 HALOGEN LAMP TYPE 5 W LAMP WATTAGE 6 V LAMP VOLTAGE 2 LAMP HEAD(S) APPLICATION OUTDOOR, WET LOCATION INCLUDES MOUNTING PLATE OCR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Remote Emergency Light Unit - OCRDW0605 - Hubbell Lighting, Inc.
Greenville, SC, USA
Remote Emergency Light Unit
OCRDW0605
Remote Emergency Light Unit OCRDW0605
DECORATIVE, ROUND TYPE DIE-CAST ALUMINUM MATERIAL WHITE FINISH UL APPROVAL 3-1/2 INCH OCTAGONAL/SQUARE DOUBLE GANG BOX MOUNTING MR16 HALOGEN LAMP TYPE 5 W LAMP WATTAGE 6 V LAMP VOLTAGE 2 LAMP HEAD(S) APPLICATION OUTDOOR, WET LOCATION INCLUDES MOUNTING PLATE OCR MODEL
  • DECORATIVE, ROUND TYPE
  • DIE-CAST ALUMINUM MATERIAL
  • WHITE FINISH
  • UL APPROVAL
  • 3-1/2 INCH OCTAGONAL/SQUARE DOUBLE GANG BOX MOUNTING
  • MR16 HALOGEN LAMP TYPE
  • 5 W LAMP WATTAGE
  • 6 V LAMP VOLTAGE
  • 2 LAMP HEAD(S)
  • APPLICATION OUTDOOR, WET LOCATION
  • INCLUDES MOUNTING PLATE
  • OCR MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number OCRDW0605
Product Name Remote Emergency Light Unit
Lamp Type Halogen
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2701321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 0mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details