Hubbell Electrical Products Vaporproof Incandescent Fixture with Globe and Guard NV2IG15XSG

Description
3/4 INCH HUB SIZE UL 1598/844, CSA C22.2, CSA (CANADA AND US) APPROVAL CEILING MOUNT MOUNTING CLASS I DIV 2 GROUP A B C D, CLASS L ZONE 2 GROUP IIC IIB IIA, CLASS II DIV 2 GROUP F G, CLASS III, NEMA 3/4X, IP66 ENCLOSURE INCANDESCENT LAMP TYPE 150 W LAMP WATTAGE HIGH STRENGTH GLASS FILLED THERMOSET POLYESTER HOUSING MATERIAL CORROSION RESISTANT GREEN GLOBE COLOR OVERALL DIMENSION 4.75 INCH W X 10.84 INCH H INCLUDES POLYCARBONATE DOME REFLECTOR AND WALL EXTENSION APPLICATION INDOOR/OUTDOOR, COMMERCIAL/INDUSTRIA L, GLOBE DOWN, MANUFACTURING PLANT, CHEMICAL AND PETRO-CHEMICAL PROCESSING FACILITY, SEWAGE TREATMENT P
Datasheet
Description
3/4 INCH HUB SIZE UL 1598/844, CSA C22.2, CSA (CANADA AND US) APPROVAL CEILING MOUNT MOUNTING CLASS I DIV 2 GROUP A B C D, CLASS L ZONE 2 GROUP IIC IIB IIA, CLASS II DIV 2 GROUP F G, CLASS III, NEMA 3/4X, IP66 ENCLOSURE INCANDESCENT LAMP TYPE 150 W LAMP WATTAGE HIGH STRENGTH GLASS FILLED THERMOSET POLYESTER HOUSING MATERIAL CORROSION RESISTANT GREEN GLOBE COLOR OVERALL DIMENSION 4.75 INCH W X 10.84 INCH H INCLUDES POLYCARBONATE DOME REFLECTOR AND WALL EXTENSION APPLICATION INDOOR/OUTDOOR, COMMERCIAL/INDUSTRIA L, GLOBE DOWN, MANUFACTURING PLANT, CHEMICAL AND PETRO-CHEMICAL PROCESSING FACILITY, SEWAGE TREATMENT P
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Incandescent Fixture with Globe and Guard - NV2IG15XSG - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Vaporproof Incandescent Fixture with Globe and Guard
NV2IG15XSG
Vaporproof Incandescent Fixture with Globe and Guard NV2IG15XSG
3/4 INCH HUB SIZE UL 1598/844, CSA C22.2, CSA (CANADA AND US) APPROVAL CEILING MOUNT MOUNTING CLASS I DIV 2 GROUP A B C D, CLASS L ZONE 2 GROUP IIC IIB IIA, CLASS II DIV 2 GROUP F G, CLASS III, NEMA 3/4X, IP66 ENCLOSURE INCANDESCENT LAMP TYPE 150 W LAMP WATTAGE HIGH STRENGTH GLASS FILLED THERMOSET POLYESTER HOUSING MATERIAL CORROSION RESISTANT GREEN GLOBE COLOR OVERALL DIMENSION 4.75 INCH W X 10.84 INCH H INCLUDES POLYCARBONATE DOME REFLECTOR AND WALL EXTENSION APPLICATION INDOOR/OUTDOOR, COMMERCIAL/INDUSTRIA L, GLOBE DOWN, MANUFACTURING PLANT, CHEMICAL AND PETRO-CHEMICAL PROCESSING FACILITY, SEWAGE TREATMENT P
  • 3/4 INCH HUB SIZE
  • UL 1598/844, CSA C22.2, CSA (CANADA AND US) APPROVAL
  • CEILING MOUNT MOUNTING
  • CLASS I DIV 2 GROUP A B C D, CLASS L ZONE 2 GROUP IIC IIB IIA, CLASS II DIV 2 GROUP F G, CLASS III, NEMA 3/4X, IP66 ENCLOSURE
  • INCANDESCENT LAMP TYPE
  • 150 W LAMP WATTAGE
  • HIGH STRENGTH GLASS FILLED THERMOSET POLYESTER HOUSING MATERIAL
  • CORROSION RESISTANT
  • GREEN GLOBE COLOR
  • OVERALL DIMENSION 4.75 INCH W X 10.84 INCH H
  • INCLUDES POLYCARBONATE DOME REFLECTOR AND WALL EXTENSION
  • APPLICATION INDOOR/OUTDOOR, COMMERCIAL/INDUSTRIAL, GLOBE DOWN, MANUFACTURING PLANT, CHEMICAL AND PETRO-CHEMICAL PROCESSING FACILITY, SEWAGE TREATMENT P
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Lighting Fixtures
Product Number NV2IG15XSG
Product Name Vaporproof Incandescent Fixture with Globe and Guard
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details