Hubbell Electrical Products Vaporproof Incandescent Fixture Body NV2IG15

Description
FIXTURE BODY WITH SOCKET TYPE CSA (CANADA AND US) APPROVAL CEILING/PENDANT/WALL MOUNTING CLASS I DIV 2 GROUP A B C D, CLASS L ZONE 2 GROUP IIC IIB IIA, CLASS II DIV 2 GROUP F G, CLASS III NEMA 3/4/4X/IP66 ENCLOSURE E26 MEDIUM LAMP TYPE 150 W LAMP WATTAGE CORROSION RESISTANT LAMP VOLTAGE 277 V NV2 MODEL
Datasheet
Description
FIXTURE BODY WITH SOCKET TYPE CSA (CANADA AND US) APPROVAL CEILING/PENDANT/WALL MOUNTING CLASS I DIV 2 GROUP A B C D, CLASS L ZONE 2 GROUP IIC IIB IIA, CLASS II DIV 2 GROUP F G, CLASS III NEMA 3/4/4X/IP66 ENCLOSURE E26 MEDIUM LAMP TYPE 150 W LAMP WATTAGE CORROSION RESISTANT LAMP VOLTAGE 277 V NV2 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Incandescent Fixture Body - NV2IG15 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Vaporproof Incandescent Fixture Body
NV2IG15
Vaporproof Incandescent Fixture Body NV2IG15
FIXTURE BODY WITH SOCKET TYPE CSA (CANADA AND US) APPROVAL CEILING/PENDANT/WALL MOUNTING CLASS I DIV 2 GROUP A B C D, CLASS L ZONE 2 GROUP IIC IIB IIA, CLASS II DIV 2 GROUP F G, CLASS III NEMA 3/4/4X/IP66 ENCLOSURE E26 MEDIUM LAMP TYPE 150 W LAMP WATTAGE CORROSION RESISTANT LAMP VOLTAGE 277 V NV2 MODEL
  • FIXTURE BODY WITH SOCKET TYPE
  • CSA (CANADA AND US) APPROVAL
  • CEILING/PENDANT/WALL MOUNTING
  • CLASS I DIV 2 GROUP A B C D, CLASS L ZONE 2 GROUP IIC IIB IIA, CLASS II DIV 2 GROUP F G, CLASS III NEMA 3/4/4X/IP66 ENCLOSURE
  • E26 MEDIUM LAMP TYPE
  • 150 W LAMP WATTAGE
  • CORROSION RESISTANT
  • LAMP VOLTAGE 277 V
  • NV2 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Lighting Fixtures
Product Number NV2IG15
Product Name Vaporproof Incandescent Fixture Body
Fixture Type Ceiling Fixtures; Pendants; Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details