Hubbell Incorporated Datacommunication Face Plate NSP24LA

Description
MULTIMEDIA TYPE THERMOPLASTIC MATERIAL 2.875 INCH W X 4.625 INCH H SIZE LIGHT ALMOND COLOR 2 GANG(S) UL, CUL, CSA APPROVAL VERTICAL MOUNTING AUDIO VIDEO, VOICE/DATA CONNECTOR DEVICE TYPE 4 PORT(S) FLUSH DEVICE MOUNTING NETSELECT[R] BRAND NSP24 MODEL
Datasheet
Description
MULTIMEDIA TYPE THERMOPLASTIC MATERIAL 2.875 INCH W X 4.625 INCH H SIZE LIGHT ALMOND COLOR 2 GANG(S) UL, CUL, CSA APPROVAL VERTICAL MOUNTING AUDIO VIDEO, VOICE/DATA CONNECTOR DEVICE TYPE 4 PORT(S) FLUSH DEVICE MOUNTING NETSELECT[R] BRAND NSP24 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Face Plate - NSP24LA - Hubbell Incorporated
Orange, CT, USA
Datacommunication Face Plate
NSP24LA
Datacommunication Face Plate NSP24LA
MULTIMEDIA TYPE THERMOPLASTIC MATERIAL 2.875 INCH W X 4.625 INCH H SIZE LIGHT ALMOND COLOR 2 GANG(S) UL, CUL, CSA APPROVAL VERTICAL MOUNTING AUDIO VIDEO, VOICE/DATA CONNECTOR DEVICE TYPE 4 PORT(S) FLUSH DEVICE MOUNTING NETSELECT[R] BRAND NSP24 MODEL
  • MULTIMEDIA TYPE
  • THERMOPLASTIC MATERIAL
  • 2.875 INCH W X 4.625 INCH H SIZE
  • LIGHT ALMOND COLOR
  • 2 GANG(S)
  • UL, CUL, CSA APPROVAL
  • VERTICAL MOUNTING
  • AUDIO VIDEO, VOICE/DATA CONNECTOR DEVICE TYPE
  • 4 PORT(S)
  • FLUSH DEVICE MOUNTING
  • NETSELECT[R] BRAND
  • NSP24 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number NSP24LA
Product Name Datacommunication Face Plate
Opening / Devices Two
Unlock Full Specs
to access all available technical data

Similar Products

2-Gang Duplex Wall Plates, Thermoplastic Standard Size Glossy Finish - 3022 - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Plastic; Thermoplastic
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details
Toggle Switch Openings, Three Gang, Brushed Bronze - SB3BZ - Legrand
Specs
Type Toggle Switch Plate
Opening / Devices Three
Material Bronze
View Details