Hubbell IncorporatedDatacommunication Face PlateNSP16LA
Description
MULTIMEDIA TYPE
THERMOPLASTIC MATERIAL
2.875 INCH W X 4.625 INCH H SIZE
LIGHT ALMOND COLOR
1 GANG(S)
UL, CUL, CSA APPROVAL
VERTICAL MOUNTING
NEMA CONSTRUCTION STANDARD
AUDIO VIDEO, VOICE/DATA CONNECTOR DEVICE TYPE
6 PORT(S)
FLUSH DEVICE MOUNTING
NETSELECT[R] BRAND
NSP16 MODEL
Hubbell Incorporated
Done
Datasheet
Description
MULTIMEDIA TYPE
THERMOPLASTIC MATERIAL
2.875 INCH W X 4.625 INCH H SIZE
LIGHT ALMOND COLOR
1 GANG(S)
UL, CUL, CSA APPROVAL
VERTICAL MOUNTING
NEMA CONSTRUCTION STANDARD
AUDIO VIDEO, VOICE/DATA CONNECTOR DEVICE TYPE
6 PORT(S)
FLUSH DEVICE MOUNTING
NETSELECT[R] BRAND
NSP16 MODEL
MULTIMEDIA TYPE
THERMOPLASTIC MATERIAL
2.875 INCH W X 4.625 INCH H SIZE
LIGHT ALMOND COLOR
1 GANG(S)
UL, CUL, CSA APPROVAL
VERTICAL MOUNTING
NEMA CONSTRUCTION STANDARD
AUDIO VIDEO, VOICE/DATA CONNECTOR DEVICE TYPE
6 PORT(S)
FLUSH DEVICE MOUNTING
NETSELECT[R] BRAND
NSP16 MODEL