Hubbell Incorporated Datacommunication Face Plate NSP16BK

Description
MULTIMEDIA TYPE THERMOPLASTIC MATERIAL 2.875 INCH W X 4.625 INCH H SIZE BLACK COLOR 1 GANG(S) UL, CSA APPROVAL VERTICAL MOUNTING AUDIO VIDEO, VOICE/DATA CONNECTOR DEVICE TYPE FLUSH DEVICE MOUNTING NETSELECT[T], HUBBELL[R] BRAND
Datasheet
Description
MULTIMEDIA TYPE THERMOPLASTIC MATERIAL 2.875 INCH W X 4.625 INCH H SIZE BLACK COLOR 1 GANG(S) UL, CSA APPROVAL VERTICAL MOUNTING AUDIO VIDEO, VOICE/DATA CONNECTOR DEVICE TYPE FLUSH DEVICE MOUNTING NETSELECT[T], HUBBELL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Face Plate - NSP16BK - Hubbell Incorporated
Orange, CT, USA
Datacommunication Face Plate
NSP16BK
Datacommunication Face Plate NSP16BK
MULTIMEDIA TYPE THERMOPLASTIC MATERIAL 2.875 INCH W X 4.625 INCH H SIZE BLACK COLOR 1 GANG(S) UL, CSA APPROVAL VERTICAL MOUNTING AUDIO VIDEO, VOICE/DATA CONNECTOR DEVICE TYPE FLUSH DEVICE MOUNTING NETSELECT[T], HUBBELL[R] BRAND
  • MULTIMEDIA TYPE
  • THERMOPLASTIC MATERIAL
  • 2.875 INCH W X 4.625 INCH H SIZE
  • BLACK COLOR
  • 1 GANG(S)
  • UL, CSA APPROVAL
  • VERTICAL MOUNTING
  • AUDIO VIDEO, VOICE/DATA CONNECTOR DEVICE TYPE
  • FLUSH DEVICE MOUNTING
  • NETSELECT[T], HUBBELL[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number NSP16BK
Product Name Datacommunication Face Plate
Opening / Devices One
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 9194038 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details
Combination Openings, 1 Toggle Switch & 2 Duplex Receptacle - SP182W - Legrand
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Two
Material Plastic
View Details