Hubbell Incorporated Datacommunication Face Plate NSP14W

Description
MULTIMEDIA TYPE THERMOPLASTIC MATERIAL 2.875 INCH W X 4.625 INCH H SIZE WHITE COLOR 1 GANG(S) UL, CUL, CSA APPROVAL VERTICAL MOUNTING NEMA CONSTRUCTION STANDARD AUDIO VIDEO, VOICE/DATA CONNECTOR DEVICE TYPE 4 PORT(S) FLUSH DEVICE MOUNTING NETSELECT[R] BRAND NSP14 MODEL
Datasheet
Description
MULTIMEDIA TYPE THERMOPLASTIC MATERIAL 2.875 INCH W X 4.625 INCH H SIZE WHITE COLOR 1 GANG(S) UL, CUL, CSA APPROVAL VERTICAL MOUNTING NEMA CONSTRUCTION STANDARD AUDIO VIDEO, VOICE/DATA CONNECTOR DEVICE TYPE 4 PORT(S) FLUSH DEVICE MOUNTING NETSELECT[R] BRAND NSP14 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Face Plate - NSP14W - Hubbell Incorporated
Orange, CT, USA
Datacommunication Face Plate
NSP14W
Datacommunication Face Plate NSP14W
MULTIMEDIA TYPE THERMOPLASTIC MATERIAL 2.875 INCH W X 4.625 INCH H SIZE WHITE COLOR 1 GANG(S) UL, CUL, CSA APPROVAL VERTICAL MOUNTING NEMA CONSTRUCTION STANDARD AUDIO VIDEO, VOICE/DATA CONNECTOR DEVICE TYPE 4 PORT(S) FLUSH DEVICE MOUNTING NETSELECT[R] BRAND NSP14 MODEL
  • MULTIMEDIA TYPE
  • THERMOPLASTIC MATERIAL
  • 2.875 INCH W X 4.625 INCH H SIZE
  • WHITE COLOR
  • 1 GANG(S)
  • UL, CUL, CSA APPROVAL
  • VERTICAL MOUNTING
  • NEMA CONSTRUCTION STANDARD
  • AUDIO VIDEO, VOICE/DATA CONNECTOR DEVICE TYPE
  • 4 PORT(S)
  • FLUSH DEVICE MOUNTING
  • NETSELECT[R] BRAND
  • NSP14 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number NSP14W
Product Name Datacommunication Face Plate
Opening / Devices One
Unlock Full Specs
to access all available technical data

Similar Products

3-Gang Duplex Wall Plates, Thermoplastic Standard Size Glossy Finish - 3023 - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Plastic; Thermoplastic
View Details
Light Switch Covers - 3414014 - RS Components, Ltd.
Specs
Opening / Devices One
View Details
Hubbell Wiring Device-Kellems
Specs
Material Polycarbonate
View Details
Standard Wall Plate - 24635 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type  Duplex Outlet Cover; Rocker / GFCI Switch Plate
Material Steel
View Details