Hubbell IncorporatedDatacommunication Face PlateNSP13GY
Hubbell Incorporated
Done
Description
MULTIMEDIA TYPE
THERMOPLASTIC MATERIAL
2.875 INCH W X 4.625 INCH H SIZE
GRAY COLOR
1 GANG(S)
UL, CUL, CSA APPROVAL
VERTICAL MOUNTING
NEMA CONSTRUCTION STANDARD
AUDIO VIDEO, VOICE/DATA CONNECTOR DEVICE TYPE
3 PORT(S)
FLUSH DEVICE MOUNTING
NETSELECT[R] BRAND
NSP13 MODEL
MULTIMEDIA TYPE
THERMOPLASTIC MATERIAL
2.875 INCH W X 4.625 INCH H SIZE
GRAY COLOR
1 GANG(S)
UL, CUL, CSA APPROVAL
VERTICAL MOUNTING
NEMA CONSTRUCTION STANDARD
AUDIO VIDEO, VOICE/DATA CONNECTOR DEVICE TYPE
3 PORT(S)
FLUSH DEVICE MOUNTING
NETSELECT[R] BRAND
NSP13 MODEL