Hubbell Incorporated Datacommunication Face Plate NSP13BK

Description
MULTIMEDIA TYPE THERMOPLASTIC MATERIAL 2.875 INCH W X 4.625 INCH H SIZE BLACK COLOR 1 GANG(S) UL, CUL, CSA APPROVAL VERTICAL MOUNTING NEMA CONSTRUCTION STANDARD AUDIO VIDEO, VOICE/DATA CONNECTOR DEVICE TYPE 3 PORT(S) FLUSH DEVICE MOUNTING NETSELECT[R] BRAND NSP13 MODEL
Datasheet
Description
MULTIMEDIA TYPE THERMOPLASTIC MATERIAL 2.875 INCH W X 4.625 INCH H SIZE BLACK COLOR 1 GANG(S) UL, CUL, CSA APPROVAL VERTICAL MOUNTING NEMA CONSTRUCTION STANDARD AUDIO VIDEO, VOICE/DATA CONNECTOR DEVICE TYPE 3 PORT(S) FLUSH DEVICE MOUNTING NETSELECT[R] BRAND NSP13 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Face Plate - NSP13BK - Hubbell Incorporated
Orange, CT, USA
Datacommunication Face Plate
NSP13BK
Datacommunication Face Plate NSP13BK
MULTIMEDIA TYPE THERMOPLASTIC MATERIAL 2.875 INCH W X 4.625 INCH H SIZE BLACK COLOR 1 GANG(S) UL, CUL, CSA APPROVAL VERTICAL MOUNTING NEMA CONSTRUCTION STANDARD AUDIO VIDEO, VOICE/DATA CONNECTOR DEVICE TYPE 3 PORT(S) FLUSH DEVICE MOUNTING NETSELECT[R] BRAND NSP13 MODEL
  • MULTIMEDIA TYPE
  • THERMOPLASTIC MATERIAL
  • 2.875 INCH W X 4.625 INCH H SIZE
  • BLACK COLOR
  • 1 GANG(S)
  • UL, CUL, CSA APPROVAL
  • VERTICAL MOUNTING
  • NEMA CONSTRUCTION STANDARD
  • AUDIO VIDEO, VOICE/DATA CONNECTOR DEVICE TYPE
  • 3 PORT(S)
  • FLUSH DEVICE MOUNTING
  • NETSELECT[R] BRAND
  • NSP13 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number NSP13BK
Product Name Datacommunication Face Plate
Opening / Devices One
Unlock Full Specs
to access all available technical data

Similar Products