Hubbell Incorporated Datacommunication Face Plate NSP104GY

Description
MULTIMEDIA TYPE THERMOPLASTIC MATERIAL 3.125 INCH W X 4.875 INCH H SIZE GRAY COLOR 1 GANG(S) UL, CUL, CSA APPROVAL VERTICAL MOUNTING NEMA CONSTRUCTION STANDARD AUDIO VIDEO, VOICE/DATA CONNECTOR DEVICE TYPE 4 PORT(S) FLUSH DEVICE MOUNTING NETSELECT[R] BRAND NSP104 MODEL
Datasheet
Description
MULTIMEDIA TYPE THERMOPLASTIC MATERIAL 3.125 INCH W X 4.875 INCH H SIZE GRAY COLOR 1 GANG(S) UL, CUL, CSA APPROVAL VERTICAL MOUNTING NEMA CONSTRUCTION STANDARD AUDIO VIDEO, VOICE/DATA CONNECTOR DEVICE TYPE 4 PORT(S) FLUSH DEVICE MOUNTING NETSELECT[R] BRAND NSP104 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Face Plate - NSP104GY - Hubbell Incorporated
Orange, CT, USA
Datacommunication Face Plate
NSP104GY
Datacommunication Face Plate NSP104GY
MULTIMEDIA TYPE THERMOPLASTIC MATERIAL 3.125 INCH W X 4.875 INCH H SIZE GRAY COLOR 1 GANG(S) UL, CUL, CSA APPROVAL VERTICAL MOUNTING NEMA CONSTRUCTION STANDARD AUDIO VIDEO, VOICE/DATA CONNECTOR DEVICE TYPE 4 PORT(S) FLUSH DEVICE MOUNTING NETSELECT[R] BRAND NSP104 MODEL
  • MULTIMEDIA TYPE
  • THERMOPLASTIC MATERIAL
  • 3.125 INCH W X 4.875 INCH H SIZE
  • GRAY COLOR
  • 1 GANG(S)
  • UL, CUL, CSA APPROVAL
  • VERTICAL MOUNTING
  • NEMA CONSTRUCTION STANDARD
  • AUDIO VIDEO, VOICE/DATA CONNECTOR DEVICE TYPE
  • 4 PORT(S)
  • FLUSH DEVICE MOUNTING
  • NETSELECT[R] BRAND
  • NSP104 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number NSP104GY
Product Name Datacommunication Face Plate
Opening / Devices One
Unlock Full Specs
to access all available technical data

Similar Products

2-Gang 1 Toggle & 1 Duplex Combination Wall Plates, Thermoplastic Medium Size Glossy Finish - 3061M - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Two
Material Plastic; Thermoplastic
View Details
Light Switch Covers - 3418662 - RS Components, Ltd.
Specs
Opening / Devices One
View Details
Standard Wall Plate - SB82 - Legrand - Pass & Seymour
Legrand - Pass & Seymour
Specs
Type  Duplex Outlet Cover
Material Brass
View Details
2 suppliers