Hubbell Incorporated Datacommunication Face Plate NSP104BK

Description
MULTIMEDIA TYPE THERMOPLASTIC MATERIAL 3.125 INCH W X 4.875 INCH H SIZE BLACK COLOR 1 GANG(S) UL, CUL, CSA APPROVAL VERTICAL MOUNTING NEMA CONSTRUCTION STANDARD AUDIO VIDEO, VOICE/DATA CONNECTOR DEVICE TYPE 4 PORT(S) FLUSH DEVICE MOUNTING NETSELECT[R] BRAND NSP104 MODEL
Datasheet
Description
MULTIMEDIA TYPE THERMOPLASTIC MATERIAL 3.125 INCH W X 4.875 INCH H SIZE BLACK COLOR 1 GANG(S) UL, CUL, CSA APPROVAL VERTICAL MOUNTING NEMA CONSTRUCTION STANDARD AUDIO VIDEO, VOICE/DATA CONNECTOR DEVICE TYPE 4 PORT(S) FLUSH DEVICE MOUNTING NETSELECT[R] BRAND NSP104 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Face Plate - NSP104BK - Hubbell Incorporated
Orange, CT, USA
Datacommunication Face Plate
NSP104BK
Datacommunication Face Plate NSP104BK
MULTIMEDIA TYPE THERMOPLASTIC MATERIAL 3.125 INCH W X 4.875 INCH H SIZE BLACK COLOR 1 GANG(S) UL, CUL, CSA APPROVAL VERTICAL MOUNTING NEMA CONSTRUCTION STANDARD AUDIO VIDEO, VOICE/DATA CONNECTOR DEVICE TYPE 4 PORT(S) FLUSH DEVICE MOUNTING NETSELECT[R] BRAND NSP104 MODEL
  • MULTIMEDIA TYPE
  • THERMOPLASTIC MATERIAL
  • 3.125 INCH W X 4.875 INCH H SIZE
  • BLACK COLOR
  • 1 GANG(S)
  • UL, CUL, CSA APPROVAL
  • VERTICAL MOUNTING
  • NEMA CONSTRUCTION STANDARD
  • AUDIO VIDEO, VOICE/DATA CONNECTOR DEVICE TYPE
  • 4 PORT(S)
  • FLUSH DEVICE MOUNTING
  • NETSELECT[R] BRAND
  • NSP104 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number NSP104BK
Product Name Datacommunication Face Plate
Opening / Devices One
Unlock Full Specs
to access all available technical data

Similar Products

3-Gang Toggle Wall Plates, Thermoplastic Standard Size Glossy Finish - 3013 - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Plastic; Thermoplastic
View Details
Light Switch Covers - 3418656 - RS Components, Ltd.
Specs
Opening / Devices One
View Details
Decorative Finish Screwless Wall Plates with Decorator Openings - SW26BC - Legrand
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices One
Material Copper
View Details