Hubbell Incorporated Datacommunication Face Plate NSP103LA

Description
MULTIMEDIA TYPE THERMOPLASTIC MATERIAL 3.125 INCH W X 4.875 INCH H SIZE LIGHT ALMOND COLOR 1 GANG(S) UL, CSA APPROVAL VERTICAL MOUNTING AUDIO VIDEO, VOICE/DATA CONNECTOR DEVICE TYPE FLUSH DEVICE MOUNTING NETSELECT[T], HUBBELL[R] BRAND
Datasheet
Description
MULTIMEDIA TYPE THERMOPLASTIC MATERIAL 3.125 INCH W X 4.875 INCH H SIZE LIGHT ALMOND COLOR 1 GANG(S) UL, CSA APPROVAL VERTICAL MOUNTING AUDIO VIDEO, VOICE/DATA CONNECTOR DEVICE TYPE FLUSH DEVICE MOUNTING NETSELECT[T], HUBBELL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Face Plate - NSP103LA - Hubbell Incorporated
Orange, CT, USA
Datacommunication Face Plate
NSP103LA
Datacommunication Face Plate NSP103LA
MULTIMEDIA TYPE THERMOPLASTIC MATERIAL 3.125 INCH W X 4.875 INCH H SIZE LIGHT ALMOND COLOR 1 GANG(S) UL, CSA APPROVAL VERTICAL MOUNTING AUDIO VIDEO, VOICE/DATA CONNECTOR DEVICE TYPE FLUSH DEVICE MOUNTING NETSELECT[T], HUBBELL[R] BRAND
  • MULTIMEDIA TYPE
  • THERMOPLASTIC MATERIAL
  • 3.125 INCH W X 4.875 INCH H SIZE
  • LIGHT ALMOND COLOR
  • 1 GANG(S)
  • UL, CSA APPROVAL
  • VERTICAL MOUNTING
  • AUDIO VIDEO, VOICE/DATA CONNECTOR DEVICE TYPE
  • FLUSH DEVICE MOUNTING
  • NETSELECT[T], HUBBELL[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number NSP103LA
Product Name Datacommunication Face Plate
Opening / Devices One
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 7684217 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
3-Gang 2 Toggle & 1 Decorative Combination Wall Plates, Thermosetting Standard Size Glossy Finish - 3052U - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Plastic; Thermosetting
View Details
Standard Wall Plate - N2171 - Hubbell Incorporated
Hubbell Incorporated
Specs
Type Toggle Switch Plate
Opening / Devices One
Material Nylon
View Details
Legrand - Pass & Seymour
Specs
Material Polycarbonate
View Details