Hubbell IncorporatedDatacommunication Face PlateNSP101I
Description
MULTIMEDIA TYPE
THERMOPLASTIC MATERIAL
3.125 INCH W X 4.875 INCH H SIZE
IVORY COLOR
1 GANG(S)
UL, CUL, CSA APPROVAL
VERTICAL MOUNTING
NEMA CONSTRUCTION STANDARD
AUDIO VIDEO, VOICE/DATA CONNECTOR DEVICE TYPE
1 PORT(S)
FLUSH DEVICE MOUNTING
NETSELECT[R] BRAND
NSP101 MODEL
Hubbell Incorporated
Done
Datasheet
Description
MULTIMEDIA TYPE
THERMOPLASTIC MATERIAL
3.125 INCH W X 4.875 INCH H SIZE
IVORY COLOR
1 GANG(S)
UL, CUL, CSA APPROVAL
VERTICAL MOUNTING
NEMA CONSTRUCTION STANDARD
AUDIO VIDEO, VOICE/DATA CONNECTOR DEVICE TYPE
1 PORT(S)
FLUSH DEVICE MOUNTING
NETSELECT[R] BRAND
NSP101 MODEL
MULTIMEDIA TYPE
THERMOPLASTIC MATERIAL
3.125 INCH W X 4.875 INCH H SIZE
IVORY COLOR
1 GANG(S)
UL, CUL, CSA APPROVAL
VERTICAL MOUNTING
NEMA CONSTRUCTION STANDARD
AUDIO VIDEO, VOICE/DATA CONNECTOR DEVICE TYPE
1 PORT(S)
FLUSH DEVICE MOUNTING
NETSELECT[R] BRAND
NSP101 MODEL