The Snap Fit, F Jack - F Jack, 75Ohm is designed for converting coaxial connections, specifically from F-type coaxial jacks to F-type coaxial jacks. It features an impedance of 75 ohms, making it suitable for applications that require this specific impedance for optimal signal transmission. The product is compliant with RoHS standards, ensuring it meets environmental regulations. This adapter is particularly useful in scenarios where coaxial connections need to be adapted without compromising signal integrity. Its intra-series coaxial connector type allows for seamless integration into existing systems.
SNAP FIT, F JACK - F JACK, 75OHM; Convert From Coax Type:F; Convert From Gender:Jack; Convert To Coax Type:F; Convert To Gender:Jack; Adapter Body Style:-; Impedance:75ohm; Connector Type:Intra Series Coaxial; Product Range:- RoHS Compliant: Yes
| Hubbell Incorporated | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Coaxial Connectors |
| Product Number | NSF70W | 73T6269 |
| Product Name | Modular Jack | Snap Fit, F Jack - F Jack, 75Ohm; Convert From Coax Type Hubbell Wiring Devices |
| Connector Type | Audio / Video; Modular Connector and RJ Connector |