Hubbell Incorporated Modular Jack NSF70LA

Description
AUDIO/VIDEO CONNECTOR TYPE NICKEL PLATED BRASS MATERIAL LIGHT ALMOND COLOR KEYSTONE, SNAP-FIT CONNECTION TYPE RG6, RG7 CONFIGURATION UL APPROVAL FACE PLATE MOUNTING NETSELECT[R] BRAND NSF70 MODEL
Datasheet
Description
AUDIO/VIDEO CONNECTOR TYPE NICKEL PLATED BRASS MATERIAL LIGHT ALMOND COLOR KEYSTONE, SNAP-FIT CONNECTION TYPE RG6, RG7 CONFIGURATION UL APPROVAL FACE PLATE MOUNTING NETSELECT[R] BRAND NSF70 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Jack - NSF70LA - Hubbell Incorporated
Orange, CT, USA
Modular Jack
NSF70LA
Modular Jack NSF70LA
AUDIO/VIDEO CONNECTOR TYPE NICKEL PLATED BRASS MATERIAL LIGHT ALMOND COLOR KEYSTONE, SNAP-FIT CONNECTION TYPE RG6, RG7 CONFIGURATION UL APPROVAL FACE PLATE MOUNTING NETSELECT[R] BRAND NSF70 MODEL
  • AUDIO/VIDEO CONNECTOR TYPE
  • NICKEL PLATED BRASS MATERIAL
  • LIGHT ALMOND COLOR
  • KEYSTONE, SNAP-FIT CONNECTION TYPE
  • RG6, RG7 CONFIGURATION
  • UL APPROVAL
  • FACE PLATE MOUNTING
  • NETSELECT[R] BRAND
  • NSF70 MODEL
Supplier's Site Datasheet
Snap-Fit, F-Conn,nickel,netselect,la Hubbell Wiring Devices - 94Y0404 - Newark, An Avnet Company
Chicago, IL, United States
Snap-Fit, F-Conn,nickel,netselect,la Hubbell Wiring Devices
94Y0404
Snap-Fit, F-Conn,nickel,netselect,la Hubbell Wiring Devices 94Y0404
SNAP-FIT, F-CONN,NICKEL,NETSEL ECT,LA

SNAP-FIT, F-CONN,NICKEL,NETSELECT,LA

Supplier's Site

Technical Specifications

  Hubbell Incorporated Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number NSF70LA 94Y0404
Product Name Modular Jack Snap-Fit, F-Conn,nickel,netselect,la Hubbell Wiring Devices
Connector Type Audio / Video; Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

SMA Coaxial Connector, Air-side, 700 Volts, 1 Amp - A0667-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 700 volts
Current Rating 1.0 amps
View Details
Intercompact Series: Compact Signal & Ethernet PCB Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector
View Details