Hubbell Incorporated Modular Jack NSF70BK

Description
AUDIO/VIDEO CONNECTOR TYPE NICKEL PLATED BRASS MATERIAL BLACK COLOR KEYSTONE, SNAP-FIT CONNECTION TYPE RG6, RG7 CONFIGURATION UL APPROVAL FACE PLATE MOUNTING NETSELECT[R] BRAND NSF70 MODEL
Datasheet
Description
AUDIO/VIDEO CONNECTOR TYPE NICKEL PLATED BRASS MATERIAL BLACK COLOR KEYSTONE, SNAP-FIT CONNECTION TYPE RG6, RG7 CONFIGURATION UL APPROVAL FACE PLATE MOUNTING NETSELECT[R] BRAND NSF70 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Jack - NSF70BK - Hubbell Incorporated
Orange, CT, USA
Modular Jack
NSF70BK
Modular Jack NSF70BK
AUDIO/VIDEO CONNECTOR TYPE NICKEL PLATED BRASS MATERIAL BLACK COLOR KEYSTONE, SNAP-FIT CONNECTION TYPE RG6, RG7 CONFIGURATION UL APPROVAL FACE PLATE MOUNTING NETSELECT[R] BRAND NSF70 MODEL
  • AUDIO/VIDEO CONNECTOR TYPE
  • NICKEL PLATED BRASS MATERIAL
  • BLACK COLOR
  • KEYSTONE, SNAP-FIT CONNECTION TYPE
  • RG6, RG7 CONFIGURATION
  • UL APPROVAL
  • FACE PLATE MOUNTING
  • NETSELECT[R] BRAND
  • NSF70 MODEL
Supplier's Site Datasheet
Snap-Fit, F-Conn,nickel,netselect,bk Hubbell Wiring Devices - 94Y0401 - Newark, An Avnet Company
Chicago, IL, United States
Snap-Fit, F-Conn,nickel,netselect,bk Hubbell Wiring Devices
94Y0401
Snap-Fit, F-Conn,nickel,netselect,bk Hubbell Wiring Devices 94Y0401
SNAP-FIT, F-CONN,NICKEL,NETSEL ECT,BK

SNAP-FIT, F-CONN,NICKEL,NETSELECT,BK

Supplier's Site

Technical Specifications

  Hubbell Incorporated Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number NSF70BK 94Y0401
Product Name Modular Jack Snap-Fit, F-Conn,nickel,netselect,bk Hubbell Wiring Devices
Connector Type Audio / Video; Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

2mm Hard Metric Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details
GPS OBD II connectors - QLC16058 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details