Hubbell Incorporated Patch Cord NSC6W15

Description
CATEGORY 6 TYPE WHITE COLOR 15 FT UL (CANADA AND US) APPROVAL 24 AWG CONDUCTOR SIZE FLAME RETARDANT PVC JACKET MATERIAL SLIM SNAGLESS BOOT END STYLE CM JACKET RATING ROHS COMPLIANT CABLE TYPE UTP MATERIAL POLYCARBONATE (PLUG BODY), PVC (BOOT) CONTACT PLATING 50 MICRO INCH GOLD CABLE TO PLUG TENSILE STRENGTH 20 LB APPLICABLE STANDARD ANSI/TIA/EIA-568-C.2
Datasheet
Description
CATEGORY 6 TYPE WHITE COLOR 15 FT UL (CANADA AND US) APPROVAL 24 AWG CONDUCTOR SIZE FLAME RETARDANT PVC JACKET MATERIAL SLIM SNAGLESS BOOT END STYLE CM JACKET RATING ROHS COMPLIANT CABLE TYPE UTP MATERIAL POLYCARBONATE (PLUG BODY), PVC (BOOT) CONTACT PLATING 50 MICRO INCH GOLD CABLE TO PLUG TENSILE STRENGTH 20 LB APPLICABLE STANDARD ANSI/TIA/EIA-568-C.2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord - NSC6W15 - Hubbell Incorporated
Orange, CT, USA
Patch Cord
NSC6W15
Patch Cord NSC6W15
CATEGORY 6 TYPE WHITE COLOR 15 FT UL (CANADA AND US) APPROVAL 24 AWG CONDUCTOR SIZE FLAME RETARDANT PVC JACKET MATERIAL SLIM SNAGLESS BOOT END STYLE CM JACKET RATING ROHS COMPLIANT CABLE TYPE UTP MATERIAL POLYCARBONATE (PLUG BODY), PVC (BOOT) CONTACT PLATING 50 MICRO INCH GOLD CABLE TO PLUG TENSILE STRENGTH 20 LB APPLICABLE STANDARD ANSI/TIA/EIA-568-C.2
  • CATEGORY 6 TYPE
  • WHITE COLOR
  • 15 FT
  • UL (CANADA AND US) APPROVAL
  • 24 AWG CONDUCTOR SIZE
  • FLAME RETARDANT PVC JACKET MATERIAL
  • SLIM SNAGLESS BOOT END STYLE
  • CM JACKET RATING
  • ROHS COMPLIANT
  • CABLE TYPE UTP
  • MATERIAL POLYCARBONATE (PLUG BODY), PVC (BOOT) CONTACT PLATING 50 MICRO INCH GOLD
  • CABLE TO PLUG TENSILE STRENGTH 20 LB
  • APPLICABLE STANDARD ANSI/TIA/EIA-568-C.2
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Assemblies
Product Number NSC6W15
Product Name Patch Cord
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Flat Cables -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Computer; Panel PC, Human Machine Interface, Handheld Scanner, Barcode Reader, Point of Sale, Vehicle Computer
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details